EN
  • EN
  • DE

FM4736W

Part No FM4736W
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description SURFACE MOUNT ZENER SILICON RECTIFIER (VOLTAGE RANGE - 6.2 TO 91.0 Volts Steady State Power- 1.0 Watt)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1174634-FM4736W
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FM4736W CAD Model

Description

The FM4736W is a Zener diode manufactured by Rectron Semiconductor. It's designed to provide voltage regulation in a variety of electronic circuits. Zener diodes are characterized by their ability to maintain a stable voltage across their terminals when operated in the reverse breakdown region. This characteristic makes them ideal for voltage regulation, voltage clipping, and surge protection.

Applications

  • Voltage Regulation: Maintaining a stable output voltage in power supplies.
  • Voltage Clipping: Limiting voltage levels to protect sensitive circuits.
  • Surge Protection: Protecting circuits from transient voltage spikes.
  • Reference Voltage: Providing a stable reference voltage for measurement circuits.
  • Overvoltage Protection: Preventing damage to circuits from excessive voltage.

Features

  • Zener Voltage: 6.8V (Nominal)
  • Power Dissipation: 1W
  • Tolerance: ±5%
  • Package: DO-41
  • Operating Temperature Range: -55°C to +175°C
  • Forward Voltage: 1.2V (Maximum @ IF = 200mA)

Benefits

  • Precise Voltage Regulation: Maintains a stable voltage output, ensuring consistent circuit performance.
  • Effective Surge Protection: Protects circuits from damaging voltage spikes, improving reliability.
  • Compact Size: The DO-41 package allows for easy integration into a variety of circuit designs.
  • High Reliability: Rectron Semiconductor is known for producing high-quality, reliable diodes.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.

Additional Details

The FM4736W's 6.8V Zener voltage is a common value used in many electronic applications. The ±5% tolerance ensures that the actual Zener voltage will be within a tight range, providing accurate voltage regulation. The 1W power dissipation rating indicates the maximum power the diode can safely dissipate without damage. The DO-41 package is a standard through-hole package, making it easy to solder and mount on PCBs. The wide operating temperature range makes the FM4736W suitable for use in both indoor and outdoor environments.

When used in a voltage regulation circuit, a resistor is typically placed in series with the Zener diode to limit the current flowing through it. The Zener diode then maintains a constant voltage across its terminals, providing a regulated output voltage. In surge protection applications, the Zener diode is placed in parallel with the circuit being protected. When a voltage surge occurs, the Zener diode conducts, clamping the voltage to its Zener voltage and preventing damage to the circuit. The forward voltage characteristic is important to consider when designing circuits where the diode may be forward biased. The FM4736W offers a reliable and cost-effective solution for a wide range of voltage regulation and protection applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess