Products specifications

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Rectron USA
Package Tape & Reel
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 100 V
Current - Average Rectified (Io) 2 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 2 A
Current - Reverse Leakage @ Vr 5 µA @ 100 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Supplier Device Package DB-S
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 584112-DB202S
Ultra Librarian 3D Model Ultra Librarian DB202S CAD Model

Description

The 584112-DB202S is a single phase bridge rectifier used in discrete semiconductor products.

  • Average Rectified Current (Io): 2A
  • Forward Voltage (Vf): 1.1V @ 2A
  • Reverse Leakage Current: 5 μA @ 100V
  • Peak Reverse Voltage: 100V
  • Mounting Type: Surface Mount
  • Package: 4-SMD, Gull Wing
  • Operating Temperature Range: -55°C to 150°C
  • Manufacturer: Rectron USA
  • Status: Active

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 2A DBLS / Bridge Rectifier Single Phase Standard 600 V Surface Mount DBLS
Need more? Email Us
ECAD model for DBLS205G
GeneSiC Semiconductor
600V 20A GBJ SINGLE PHASE BRIDGE / Bridge Rectifier Single Phase Standard 600 V Through Hole GBJ
Lowest to $0.3744
ECAD model for GBJ20J
Bourns Inc.
BRIDGE RECT 1PHASE 100V 2A
Lowest to $0.8864
ECAD model for CD-HD201
Diodes Incorporated
Maximum Ratings & Thermal Characteristics Ratings at 25℃ ambient temperature unless otherwise specified. | BRIDGE RECT 1PHASE 1KV 4A GBL
Lowest to $0.1152
ECAD model for GBL410
Diodes Incorporated
BRIDGE RECT 1PHASE 1KV 3A DBF
Lowest to $0.8149
ECAD model for RDBF310-13
SMC Diode Solutions
BRIDGE RECT 1PHASE 800V 3A KBP
Need more? Email Us
ECAD model for KBP308GTB
ShenZhen SlkorMicro Semicon Co. Ltd
60A 1.1V@2A 2A 1kV DBS
Lowest to $0.0267
ECAD model for DB207S
Comchip Technology
BRIDGE RECT 1PHASE 40V 1A MBS
Lowest to $0.5314
ECAD model for CDBHM140L-HF
Comchip Technology
RECTIFIER BRIDGE 25A 1000V KBPC
Need more? Email Us
ECAD model for KBPC2510-G

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1066 $50.1020
1,145+ $0.0875 $100.1875
1,770+ $0.0848 $150.0960
2,440+ $0.0820 $200.0800
3,155+ $0.0793 $250.1915
4,220+ $0.0711 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 470 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention