EN
  • EN
  • DE

RF9957

Part No RF9957
Manufacturer RF Micro Devices
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999683-RF9957
Categories OEM Parts(O-R)
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF9957 CAD Model

Description

The RF9957 is a high-performance quadrature modulator designed by RF Micro Devices (now Qorvo). This device is specifically engineered for use in wireless communication systems, providing precise modulation capabilities essential for signal transmission. Its architecture allows for high data rates and robust signal quality in a compact form factor.

Applications:

  • Wireless Communication Systems: Mobile devices, base stations, and wireless infrastructure equipment.
  • Satellite Communication: Modulators for satellite uplink transmitters.
  • Point-to-Point Radio: High-speed data links.
  • Software Defined Radio (SDR): Flexible modulation schemes for SDR platforms.
  • Test and Measurement Equipment: Signal generators and analyzers.

Features:

  • Quadrature Modulation: Supports I/Q modulation for complex signal formats.
  • High Data Rate: Enables high-speed data transmission.
  • Low Noise: Ensures high signal quality with minimal noise.
  • High Linearity: Provides accurate modulation without distortion.
  • Compact Size: Small footprint for integration into space-constrained designs.

Benefits:

  • Improved Signal Quality: Delivers clean and accurate modulated signals.
  • Increased Data Throughput: Supports high data rates for demanding applications.
  • Reduced System Complexity: Simplifies design and reduces the number of components needed.
  • Enhanced Performance: Improves the overall performance of wireless communication systems.
  • Cost-Effective Solution: Provides a high-performance modulation solution at a competitive price.

Additional Details:

The RF9957 operates over a broad frequency range, typically from several hundred MHz up to a few GHz, making it versatile for various wireless standards. It features adjustable gain and bias settings to optimize performance for different applications. The device typically requires a single supply voltage, simplifying the power supply design. It includes built-in calibration and compensation circuits to maintain accuracy over temperature and voltage variations.

RF Micro Devices (Qorvo) provides detailed specifications and application notes for the RF9957, including recommended circuit layouts and component values. These resources help engineers to efficiently integrate the modulator into their designs and achieve optimal performance. The RF9957's combination of high performance, compact size, and ease of use makes it a popular choice for a wide range of wireless communication applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Freescale Semiconductor - NXP
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Lowest to $18.4668
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess