Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300375-RT8253ALGSP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8253ALGSP CAD Model

Description

The RT8253ALGSP is a synchronous step-down DC-DC converter manufactured by Richtek USA Inc. This converter is designed for high-efficiency power conversion in various applications. By integrating both high-side and low-side MOSFETs, the RT8253ALGSP minimizes external component count and maximizes efficiency. Its high switching frequency enables the use of smaller external components, leading to a compact solution suitable for space-constrained applications.

Applications:

  • Notebook Computers: Powers core voltages and other critical components.
  • Graphics Cards: Supplies stable power to the GPU and memory.
  • Solid State Drives (SSDs): Used to regulate power to the SSD controller and memory.
  • Portable Devices: Powers various circuits in smartphones, tablets, and other mobile devices.
  • Embedded Systems: Provides efficient power conversion for microcontrollers and other components.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, reducing power losses.
  • Wide Input Voltage Range: Supports a wide range of input voltages, typically from 4.5V to 26V.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Integrated MOSFETs: High-side and low-side MOSFETs are integrated to simplify the design and reduce component count.
  • Current Limit Protection: Protects the converter and the load from overcurrent conditions.
  • Over-Voltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Under-Voltage Protection (UVP): Protects the load from undervoltage conditions.
  • Thermal Shutdown Protection: Protects the device from overheating.

Benefits:

  • Improved Power Efficiency: Reduces power consumption and heat generation, leading to longer battery life in portable devices.
  • Simplified Design: Integrated MOSFETs and minimal external components simplify the design process.
  • Enhanced System Reliability: Built-in protection features ensure reliable operation and prevent damage.
  • Compact Solution: High switching frequency allows for smaller external components, resulting in a compact solution.
  • Stable Output Voltage: Provides a stable and regulated output voltage, crucial for sensitive electronic components.

Additional Details:

The RT8253ALGSP utilizes a constant-on-time (COT) control scheme for fast transient response. The switching frequency is typically in the range of hundreds of kHz. External components, such as an inductor, input capacitors, and output capacitors, are required for proper operation. The selection of these components is critical for achieving optimal performance and stability. The datasheet provides detailed guidelines for component selection and PCB layout. It comes in a thermally enhanced package for improved thermal performance. The RT8253ALGSP is RoHS compliant.

You May Also Be Interested in

Broadcom Limited
Lowest to $9.7792
ECAD model for QCPM-8833-TR1
EPCOS (TDK)
Need more? Email Us
ECAD model for Q69660-M151K72
Broadcom Limited
Lowest to $5.5004
ECAD model for QFBR-5595Z
Intel
Need more? Email Us
ECAD model for QG80002PV(QI20ES)
Intel
Need more? Email Us
ECAD model for QG82940ML SL8Z5
AMCC
Lowest to $13.9054
ECAD model for Q1300T-0353B
Intel
Need more? Email Us
ECAD model for QG5000P3
Broadcom Limited
Lowest to $18.2799
ECAD model for QFBR-TR01Z
Broadcom Limited
Need more? Email Us
ECAD model for QEDS-9843#54

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.1691 $71.6910
22+ $5.8832 $129.4304
35+ $5.6996 $199.4860
47+ $5.5147 $259.1909
61+ $5.3310 $325.1910
82+ $4.7798 $391.9436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,520 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention