Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel - TR
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 22ns @ 5.5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1254738-SN74HCT08PWT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74HCT08
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74HCT08PWT CAD Model

Description

The SN74HCT08PWT is a semiconductor device from Texas Instruments, renowned for its high-quality and reliable integrated circuits. This particular component is part of the '74HCT' family, which is compatible with standard CMOS integrated circuits. It is designed to function as a set of four independent 2-input AND gates, making it a fundamental building block for digital circuits.

Key Features:

  • Logic Type: The SN74HCT08PWT is a quad 2-input AND gate logic chip, providing the basic AND function in digital logic design.
  • Operating Voltage: It operates at a wide range of voltages from 4.5V to 5.5V, making it suitable for interfacing with TTL (Transistor-Transistor Logic) levels while maintaining CMOS low power consumption.
  • Output Current: The chip can source or sink up to 8 mA at the output, providing good drive capabilities.
  • Packaging: This product is offered in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, ensuring a compact footprint for space-constrained applications.
  • Temperature Range: The SN74HCT08PWT is designed to operate over a broad temperature range from -40°C to 85°C, suitable for industrial environments.
  • Logic Level Compatibility: The 'HCT' logic level allows for direct interfacing with TTL levels, while maintaining the low power consumption of CMOS technology.

Applications:

The SN74HCT08PWT is versatile and can be used in a variety of digital applications. Its primary use is in performing the logical AND operation, which is fundamental in computing and digital signal processing. It is commonly found in:

  • Embedded systems
  • Microprocessor/microcontroller circuits
  • Networking equipment
  • Signal gating
  • Logic function implementation
  • Power management systems

With its robust design and compatibility with multiple logic levels, the SN74HCT08PWT from Texas Instruments is an excellent choice for designers looking to implement reliable and efficient logical operations in their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 6-INP 14TSSOP
Need more? Email Us
ECAD model for 74ALVC14PW,112
Nexperia USA Inc.
IC GATE NAND 1CH 3-INP 6XSON
Need more? Email Us
ECAD model for 74LVC1G10GM,115
ON Semiconductor
IC HEX INVERTER
Lowest to $11.7294
ECAD model for NLV14106BDG
Nexperia USA Inc.
IC GATE OR 3CH 3-INP 14SSOP
Need more? Email Us
ECAD model for 74HC4075DB,118
Nexperia USA Inc.
IC INVERT SCHMITT 1CH 1INP 6XSON
Need more? Email Us
ECAD model for 74AUP1G14GM,132
Nexperia USA Inc.
IC GATE AND 1CH 2-INP 6XSON
Need more? Email Us
ECAD model for 74LVC1G08GM-Q100X
Nexperia USA Inc.
IC GATE AND 1CH 2-INP SC74A
Need more? Email Us
ECAD model for 74AHC1G09GV-Q100H
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
ECAD model for CD74HCT00MT
Nexperia USA Inc.
IC GATE OR 1CH 3-INP 6XSON
Need more? Email Us
ECAD model for 74AUP1G332GS,132

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3679 $57.0245
375+ $0.3018 $113.1750
575+ $0.2924 $168.1300
795+ $0.2830 $224.9850
1,025+ $0.2736 $280.4400
1,370+ $0.2453 $336.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 155 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention