Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Rochester Electronics
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 24 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 575999-CA3079
Ultra Librarian 3D Model Ultra Librarian CA3079 CAD Model

Description

The 575999-CA3079 is an integrated circuit (IC) from Rochester Electronics.

  • Category: Specialized ICs
  • Application: Specialized applications
  • Package: Bulk
  • Quantity: 24 pieces
  • Programmability: Not verified
  • ECCN: EAR99
  • MSL Level: 3
  • Moisture Sensitivity: 168 hours
  • HTSUS code: 8542.39.0001
  • Product Status: Active

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP
Lowest to $1.8023
ECAD model for ATECC608C-SSHDA-T
Broadcom Limited
200 MHz Knowledge-Based Network Processor IC
Need more? Email Us
ECAD model for NL6512DVH-200
Infineon Technologies
Power Switch ICs - Power Distribution PROFET
Need more? Email Us
ECAD model for BTT6020-1EKA
Analog Devices Inc.
1.2 A Programmable Device Power Supply | IC POWER SUPPLY 72CSPBGA
Need more? Email Us
ECAD model for AD5560JBCZ
Broadcom Limited
266 MHz NL7000 Processor IC
Need more? Email Us
ECAD model for NL7128DFVH-266H
Broadcom Limited
Proprietary-Interface Knowledge-Based Processor IC
Need more? Email Us
ECAD model for NL5064GFS-200
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.8321
ECAD model for S-UM6522E
Lumissil Microsystems
IC NETWORKING
Need more? Email Us
ECAD model for CG5316B0-A2NE3
Analog Devices Inc.
IC RF DAC 144BGA
Need more? Email Us
ECAD model for AD9173BBPZRL

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention