EN
  • EN
  • DE

IP4776CS3836P

Part No IP4776CS3836P
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065176-IP4776CS3836P
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IP4776CS3836P CAD Model

Description

The IP4776CZ38-6P is a high-performance integrated circuit from NXP Semiconductors designed to provide a comprehensive interface solution for High-Definition Multimedia Interface (HDMI) applications. This IC incorporates a range of features that make it ideal for use in advanced digital TV sets, gaming consoles, personal computers, and other multimedia devices.

Key Features

  • HDMI 1.3 Compliant: The IP4776CZ38-6P supports HDMI 1.3 specifications, ensuring compatibility with the latest multimedia devices and providing a seamless interface for high-definition content.
  • Integrated ESD Protection: With built-in Electrostatic Discharge (ESD) protection, this IC safeguards HDMI ports against static electricity and other voltage spikes, which is critical for maintaining the integrity and longevity of electronic components.
  • Low Power Consumption: Designed with energy efficiency in mind, the IP4776CZ38-6P minimizes power consumption, making it suitable for energy-sensitive applications.
  • Level Shifting Functionality: The device includes level shifting capabilities that ensure compatibility between different logic levels, enabling it to interface with a variety of digital sources and sinks.

Applications

The versatility of the IP4776CZ38-6P allows it to be used across a wide range of applications where HDMI connectivity and interface protection are required. Its robust ESD protection and compliance with HDMI 1.3 make it an excellent choice for:

  • High-definition televisions (HDTVs)
  • Home theater systems
  • Gaming consoles
  • Personal computers and laptops
  • Professional AV equipment

Technical Specifications

The IP4776CZ38-6P operates over a wide temperature range and comes in a compact 38-pin HVQFN package. Its technical specifications ensure that it meets the rigorous demands of high-speed digital interfaces, providing reliable operation and excellent signal integrity.

For more detailed technical information, including electrical characteristics, pin configuration, and package details, please refer to the official NXP datasheet for the IP4776CZ38-6P.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess