EN
  • EN
  • DE

HD3SS3202IRSVR

Part No HD3SS3202IRSVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description HD3SS3202IRSV  /  USB Switch IC 2 Channel 16-UQFN (2.6x1.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Applications USB
Number of Channels 2
On-State Resistance (Max) 8Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 8GHz
Features Bi-Directional
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-UFQFN
Supplier Device Package 16-UQFN (2.6x1.8)
Base Product Number HD3SS3202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51121-2,296-51121-1,296-51121-6,HD3SS3202IRSVR-ND
Standard Package 3,000
Win Source Part Number 960141-HD3SS3202IRSVR
Ultra Librarian 3D Model Ultra Librarian HD3SS3202IRSVR CAD Model

Description

The HD3SS3202IRSVR is a high-performance, two-channel USB 3.1 Gen 1 switch with SuperSpeed (SS) signal switching capabilities, crafted by the renowned semiconductor company Texas Instruments. Designed to facilitate the routing of differential signals, this switch is an essential component for applications that require the transfer of data at rapid speeds, such as USB 3.1 Gen 1 at 5 Gbps. This makes it an ideal choice for a wide range of consumer electronics, including laptops, desktops, docking stations, and monitors.

The device is engineered to switch two differential SS signals through multiplexing, which allows for the seamless sharing of a common USB 3.1 Gen 1 port between two different sources or destinations. This function is crucial in systems where port count needs to be minimized without compromising on performance. The HD3SS3202IRSVR provides this functionality while maintaining signal integrity and reducing the potential for signal degradation.

The HD3SS3202IRSVR comes in a compact QFN package, which is not only space-saving but also offers excellent thermal performance. The switch operates over a wide temperature range, making it suitable for various environmental conditions. Additionally, it is equipped with an integrated electrostatic discharge (ESD) protection circuit, which safeguards the device against the harmful effects of static electricity, ensuring a longer operational life and reliability.

Texas Instruments has designed the HD3SS3202IRSVR with an emphasis on power efficiency. The device features low-power consumption, which is critical for battery-powered devices, helping to extend battery life and reduce the overall power demand of the system.

In summary, the HD3SS3202IRSVR by Texas Instruments is a versatile and efficient solution for USB 3.1 Gen 1 signal switching. Its high-speed performance, compact packaging, and robust protection features make it a top choice for designers looking to enhance the connectivity and performance of their electronic devices.

You May Also Be Interested in

Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7033 $51.0990
75+ $1.3976 $104.8200
115+ $1.3539 $155.6985
155+ $1.3103 $203.0965
200+ $1.2666 $253.3200
265+ $1.1356 $300.9340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,620 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess