EN
  • EN
  • DE

FCB1608K-300T07

Part No FCB1608K-300T07
Manufacturer TA-I
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 957911-FCB1608K-300T07
Categories OEM Parts(F-I)
Manufacturer TA-I
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FCB1608K-300T07 CAD Model

Description

The FCB1608K-300T07 is a multilayer chip inductor manufactured by TA-I. These inductors are designed for high-frequency applications and are commonly used in various electronic circuits for filtering, impedance matching, and signal tuning. They are characterized by their small size, high reliability, and excellent performance.

Applications

  • Mobile Phones: Used for RF filtering and impedance matching in cellular communication circuits.
  • Wireless LAN Devices: Employed in Wi-Fi modules and routers for signal conditioning.
  • Bluetooth Devices: Used in Bluetooth modules for filtering and impedance matching.
  • GPS Receivers: Employed in GPS receivers for RF signal processing.
  • RF Modules: General purpose inductors for RF applications.

Features

  • Inductance: 30nH
  • Tolerance: Typically ±5% or ±10%
  • Operating Frequency: Designed for high-frequency operation.
  • Self-Resonant Frequency (SRF): High SRF for stable performance at high frequencies.
  • Small Size: 1608 (1.6mm x 0.8mm) package size.
  • High Q Factor: Provides excellent signal filtering.
  • Surface Mount Device (SMD): Designed for surface mount assembly.

Benefits

  • Excellent Performance: Provides efficient signal filtering and impedance matching.
  • High Reliability: Designed for reliable operation in demanding environments.
  • Compact Size: Allows for integration into small, portable devices.
  • Cost-Effective: Offers a cost-effective solution for high-frequency inductance.
  • Easy to Integrate: Simple to integrate into existing circuits and systems.
  • Stable Performance: Maintains stable performance over a wide range of operating conditions.

Additional Details

The FCB1608K-300T07 chip inductor is typically used in applications requiring precise inductance values at high frequencies. The small size allows for dense circuit designs, and the high Q factor ensures efficient signal processing. The SMD package enables automated assembly processes, reducing manufacturing costs. It is often used in impedance matching networks, RF filters, and oscillator circuits.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess