EN
  • EN
  • DE

TSL1TTE12L0F

Part No TSL1TTE12L0F
Manufacturer KOA Speer
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967431-TSL1TTE12L0F
Categories OEM Parts(T-Z)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSL1TTE12L0F CAD Model

Description

The TSL1TTE12L0F is a chip resistor manufactured by KOA Speer. Chip resistors are small, surface-mount resistors used in a wide variety of electronic circuits for current limiting, voltage division, and pull-up/pull-down functions.

Applications:

  • Current Limiting: Used to limit current in LED circuits and other applications.
  • Voltage Division: Employed to create specific voltage levels in circuits.
  • Pull-up/Pull-down Resistors: Used to define the logic state of digital inputs.
  • Signal Termination: Used to terminate transmission lines and prevent signal reflections.
  • Feedback Resistors: Used in amplifier circuits for gain control.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly.
  • Standard Chip Size: Conforms to industry-standard dimensions (e.g., 0603, 0805).
  • Resistance Value: 12 Ohms.
  • Tolerance: Typically 1% or 5%.
  • Power Rating: Typically 1/10W or 1/16W, depending on the size.

Benefits:

  • Compact Size: Allows for high-density circuit designs.
  • Easy to Assemble: Surface mount design simplifies assembly.
  • Reliable Performance: KOA Speer's quality manufacturing ensures consistent and dependable operation.
  • Cost-Effective: Provides a low-cost solution for various circuit applications.

Additional Details:

The TSL1TTE12L0F resistor's power rating indicates the maximum power it can safely dissipate without exceeding its temperature limits. It is crucial to consider the ambient temperature when selecting a resistor. The resistance tolerance specifies the allowable deviation from the nominal resistance value. The temperature coefficient of resistance (TCR) indicates how much the resistance changes with temperature. Refer to the KOA Speer datasheet for precise specifications, including resistance value, tolerance, power rating, TCR, and other relevant information. The resistor's voltage rating should also be considered for high-voltage applications. Ensure proper soldering techniques are used to avoid damaging the resistor during assembly. Always consult the official KOA Speer documentation for the most accurate and up-to-date information.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess