EN
  • EN
  • DE

K9F1G08U0F5IB0

Part No K9F1G08U0F5IB0
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024653-K9F1G08U0F5IB0
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K9F1G08U0F5IB0 CAD Model

Description

The K9F1G08U0F5IB0 is a 1G-bit (128M x 8 bit) NAND Flash Memory device from Samsung. It is a non-volatile memory solution suitable for mass storage applications requiring high density and performance. This NAND Flash memory utilizes a reliable floating gate technology to store data, offering excellent endurance and data retention characteristics.

Applications

  • Solid State Drives (SSDs)
  • USB Flash Drives
  • Memory Cards (SD, microSD)
  • Embedded Systems
  • Digital Cameras
  • MP3 Players
  • Mobile Phones

Features

  • High Density: 1G-bit (128M x 8 bit) capacity.
  • Organization: x8 I/O interface.
  • Supply Voltage: 2.7V ~ 3.6V.
  • Page Size: (512 + 16) bytes.
  • Block Size: (32 pages + 1 spare page) bytes.
  • Program Time: Typically 200µs per page.
  • Erase Time: Typically 2ms per block.
  • Endurance: 100,000 Program/Erase Cycles (typical).
  • Data Retention: 10 years (typical).
  • Operating Temperature: -40°C to +85°C.
  • Package: 48-pin TSOP I.
  • Command/Address/Data Multiplexed I/O: Simplifies interface and reduces pin count.
  • Automatic Page Programming: Allows for efficient data writing.
  • Automatic Block Erasure: Allows for efficient block management.
  • Copy-Back Program: Enables fast data relocation.
  • Cache Program: Improves write performance.
  • Hardware Data Protection: Protects data during power loss.

Benefits

  • High Storage Capacity: Provides ample storage for various data types.
  • Fast Read/Write Speeds: Enables quick data access and transfer.
  • Non-Volatile Memory: Retains data even when power is off.
  • High Endurance: Withstands numerous program/erase cycles.
  • Compact Size: Suitable for space-constrained applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Cost-Effective: Provides a competitive storage solution.

Additional Details

The K9F1G08U0F5IB0 incorporates error correction code (ECC) to improve data reliability and integrity. It adheres to industry-standard NAND Flash memory protocols, ensuring compatibility with various controllers and systems. The device is designed for high-performance and high-density storage applications, making it a versatile solution for a wide range of consumer electronics and industrial devices. The TSOP packaging allows for easy integration into various PCB designs. Further details including timing diagrams, command sets, and reliability data are available in the official Samsung datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess