Products specifications

Manufacturer Rohm Semiconductor
Win Source Part Number 230423-BA3129
Popularity Low
Supply and Demand Status Limited
Family Name BA3129
Introduction Date December 26, 1998
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BA3129 CAD Model

Description

Description

The BA3129 is a robust operational amplifier designed to deliver optimal performance in complex signal processing scenarios. This component is engineered to meet the demands of high-speed and high-accuracy applications.

Applications

  • Communication Systems
  • Industrial Process Controls
  • Advanced Robotics
  • Research and Development

Features and Benefits

  • High Gain Bandwidth: Suitable for high-speed data throughput applications.
  • Exceptional Linear Performance: Maintains signal integrity throughout amplification.
  • Integrated Protection Features: Offers safeguards against overvoltage and thermal stress.
  • Compact and Lightweight: Facilitates easy integration into various system designs.

The BA3129’s reliability in high-demand settings makes it a critical component for professionals in need of reliable and precise electronic solutions.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
ECAD model for BA4453F
Rohm Semiconductor
4 CH DRIVE + POWER CONTROLLER
Need more? Email Us
ECAD model for BA5901K
Rohm Semiconductor
Low-current audio headphone driver / Low Current Audio Headphone Driver
Need more? Email Us
ECAD model for BA3574BFS
Rohm Semiconductor
Need more? Email Us
ECAD model for BA3410AF-T1
Rohm Semiconductor
12V-4.2W Dual Power Amplifier
Need more? Email Us
ECAD model for BA5402A
Rohm Semiconductor
Lowest to $2.5600
ECAD model for BA4111F-E2
Rohm Semiconductor
LED level meter driver, 5-point, linear scale
Need more? Email Us
ECAD model for BA6104
Rohm Semiconductor
Need more? Email Us
ECAD model for BA3406AF-T1
Rohm Semiconductor
Driver 30-Pin(28+2Tab) HSOP T/R
Need more? Email Us
ECAD model for BA5931FP-E2

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention