Products specifications

Category Circuit Protection>TVS - Diodes
Manufacturer STMicroelectronics
Packaging Cut Tape (CT),Tape & Box (TB)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.8V
Voltage - Breakdown (Min) 6.45V
Voltage - Clamping (Max) @ Ipp 13.4V
Current - Peak Pulse (10/1000µs) 746A (8/20µs)
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 4750pF @ 1MHz
Mounting Through Hole
Case / Package DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Base Product Number 1.5KE6V8
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 15KE6V8CA,497-12744-1,1.5KE6V8CA-ND,497-12744-3
Standard Package 600
Win Source Part Number 1334723-1.5KE6V8CA
Ultra Librarian 3D Model Ultra Librarian 1.5KE6V8CA CAD Model

Description

STMicroelectronics 1.5KE6V8CA Transient Voltage Suppressor Diode

The 1.5KE6V8CA from STMicroelectronics is a high-quality Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This robust TVS diode is a part of the 1.5KE series, which is well-known for its reliability and efficiency in surge protection.

This bidirectional TVS diode is capable of clamping action in both directions and is especially suited for AC applications where a symmetric protection is required. It is rated for a standoff voltage of 5.8 volts, making it an ideal choice for a wide range of applications that require a working voltage around this level.

The 1.5KE6V8CA has a peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, which ensures that it can handle significant surge events without failure. Its fast response time is crucial for protecting sensitive components from the rapid onset of high-voltage transients. Additionally, the device has a low incremental surge resistance, which helps in providing better performance during surge events.

Constructed with glass passivated chip junction in a DO-201 package, the 1.5KE6V8CA offers a rugged and durable solution for transient voltage suppression. Its axial-lead package allows for easy PCB mounting and is designed to handle high surge currents without degradation.

Key features of the 1.5KE6V8CA include:

  • 1500W peak pulse power capability with a 10/1000μs waveform.
  • Standoff voltage of 5.8V with bidirectional clamping.
  • Low leakage current and low incremental surge resistance.
  • Operating junction and storage temperature range from -55°C to +175°C.
  • Meets ISO 7637-2 surge requirements.
  • Recognized by UL under component recognition program.

Whether it's for automotive, industrial, computer, consumer, or telecommunication applications, the STMicroelectronics 1.5KE6V8CA TVS diode is an excellent choice for designers looking to enhance the surge protection in their circuits. It ensures that sensitive components are shielded from electrical threats, thus enhancing system reliability and longevity.

For detailed specifications and application notes, it is recommended to consult the datasheet and technical resources provided by STMicroelectronics.

You May Also Be Interested in

Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Vishay
TVS DIODE 12V 26V SOT23
Lowest to $0.1631
ECAD model for GSOT12-E3-18
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0370
ECAD model for SMAJ45CA/TR13

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1752 $64.8240
905+ $0.1438 $130.1390
1,395+ $0.1393 $194.3235
1,920+ $0.1348 $258.8160
2,485+ $0.1303 $323.7955
3,325+ $0.1168 $388.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 370 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention