EN
  • EN
  • DE

T4050-6PF

Part No T4050-6PF
Manufacturer STMicroelectronics
Catalog Triacs
Description STANDARD AND SNUBBERLESS TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series Snubberless™
Package Tube
Product Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 40 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 420A, 400A
Current - Gate Trigger (Igt) (Max) 50 mA
Current - Hold (Ih) (Max) 85 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3 Full Pack
Supplier Device Package TO-3PF
Base Product Number T4050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376668-T4050-6PF
Ultra Librarian 3D Model Ultra Librarian T4050-6PF CAD Model

Description

The STMicroelectronics T4050-6PF is a high-performance triac designed to manage AC loads with a maximum current of 4 A. This particular semiconductor device is well-suited for a wide array of applications, including home appliances, office machines, and control of small AC motors. Its ability to switch on both parts of the AC cycle makes it an efficient solution for AC power control.

Key Features

  • Current Rating: The T4050-6PF can handle a continuous on-state current of up to 4 A, making it suitable for moderate power applications.
  • Repetitive Peak Off-State Voltage: With a maximum repetitive peak off-state voltage (VDRM/VRRM) of 600 V, it can be used in circuits with high voltage requirements.
  • Gate Trigger Voltage: A low gate trigger voltage (VGT) ensures that the device can be easily triggered into conduction with a small control signal.
  • Package: The device comes in a TO-220FP package, which offers a compromise between space-saving and thermal performance.
  • Temperature Range: It operates within a junction temperature range of -40°C to 125°C, providing reliable performance under a broad range of environmental conditions.

Applications

The versatility of the T4050-6PF allows it to be used in various applications where power control is essential. Some common applications include:

  • Lighting control systems
  • Motor speed controllers
  • Heating regulation systems
  • Small home appliances
  • Power tools

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the T4050-6PF is no exception. It is designed to meet stringent industry standards, ensuring a reliable solution for controlling AC power in a variety of settings. The robust design of the T4050-6PF, combined with its thermal and electrical performance characteristics, make it a preferred choice for designers looking for a triac that delivers consistent performance over time.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4414 $53.2968
28+ $3.6442 $102.0376
43+ $3.5303 $151.8029
59+ $3.4164 $201.5676
76+ $3.3026 $250.9976
102+ $2.9609 $302.0118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess