Products specifications

Manufacturer Rohm Semiconductor
Win Source Part Number 230673-BA5927FM-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA5927FM-E2 CAD Model

Description

BA5927FM-E2 - Advanced Electronic Component

The BA5927FM-E2 is a highly efficient electronic component designed for a variety of amplification and signal control applications. This product is engineered to deliver superior performance with enhanced reliability, making it an ideal choice for professionals seeking robust solutions in the electronics domain.

Applications:

  • Audio Amplification Systems
  • Signal Processing Units
  • Consumer Electronics
  • Industrial Control Systems

Features and Benefits:

  • High Efficiency: Minimized energy loss ensures optimal performance.
  • Compact Design: Space-saving layout for easy integration into various systems.
  • Low Noise Operation: Reduces interference, ensuring clear signal processing.
  • Durable Construction: Built to withstand harsh operational conditions.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
ECAD model for BA3406AF-T1
Rohm Semiconductor
Need more? Email Us
ECAD model for BA6195FP-YT2
Rohm Semiconductor
Need more? Email Us
ECAD model for BA5995FM-E2
Rohm Semiconductor
LED level meter driver, 5-point, linear scale
Need more? Email Us
ECAD model for BA6104
Rohm Semiconductor
Need more? Email Us
ECAD model for BA3541
Rohm Semiconductor
Need more? Email Us
ECAD model for BA3544F
Rohm Semiconductor
Lowest to €5.5059
ECAD model for BA5996FP-E2
Rohm Semiconductor
Need more? Email Us
ECAD model for BA6121N
Rohm Semiconductor
Double cassette tape recorder system preamplifier / Audio amplifier, Speaker, Dual channel, 9V, SDIP, 32-pin
Need more? Email Us
ECAD model for BA3426AS

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention