Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 230700-BA5972FP-E2
Popularity Low
Supply and Demand Status Balance
Family Name BA5972FP
Introduction Date January 05, 1999
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BA5972FP-E2 CAD Model

Description

The BA5972FP-E2 is a top-quality motor driver offering enhanced efficiency for both amateur and professional projects. Its design focuses on delivering superior control and adaptability.

Features and Benefits

  • Versatile Voltage Support: Operates across a wide range of voltages, providing flexibility in design.
  • Robust Performance: Tailored to withstand challenges in demanding environments.
  • Ease of Use: Simple implementation for straightforward project development.
  • Comprehensive Integration: Seamlessly works with other electronic components and systems.

Applications

  • Motion-Control Projects
  • Advanced Robotics
  • Renewable Energy Systems
  • Science Kits and Educational Tools

The BA5972FP-E2 delivers robust, reliable motor control, making it an excellent option for application where efficiency and flexibility are required.

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for B555C
Toko America Inc.
Need more? Email Us
ECAD model for B1179BS-H-2R2N=P3
Broadcom Limited
Need more? Email Us
ECAD model for B5011A1KQM P11
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us
ECAD model for B4025T
Hitachi, Ltd
Need more? Email Us
ECAD model for B4AX01819
EPCOS (TDK)
SAW Components Bandpass Filter 110,59 MHz / SAW Filter Band Pass 110.59MHz
Need more? Email Us
ECAD model for B39111-B8100-L100
Pulse
Electromechanical Filter T Filter
Need more? Email Us
ECAD model for B6005T
Diodes Incorporated
Need more? Email Us
ECAD model for B340-13-F-88
EPCOS (TDK)
Need more? Email Us
ECAD model for B45195S1476M019

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention