Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Rohm Semiconductor
Packaging Tube
Display Type LED
Configuration Dot/Bar Display
Digits or Characters 12 Point
Operating Supply Current 5mA
Operating Supply Voltage 10 V ~ 14 V
Operating Temperature Range -25°C ~ 75°C
Mounting Style Through Hole
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-DIP
Win Source Part Number 1151164-BA682A
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Family Name BA682A
Introduction Date January 13, 1999
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BA682A CAD Model

Description

The BA682A is a dot/bar display integrated circuit (IC) manufactured by Rohm Semiconductor.

  • Popularity: medium
  • Supply and demand status: limited
  • Operating Temperature Range: -25°C ~ 75°C
  • Operating Supply Voltage: 10 V ~ 14 V
  • Display Type: LED
  • Digits or Characters: 12 point
  • Operating Supply Current: 5mA.

You May Also Be Interested in

Harris Corporation
4 1/2 DIGIT COUNTER/ DRIVER
Need more? Email Us
ECAD model for ICM7224RIPL
ON Semiconductor
LCD DRIVER, 1/4 AND 1/3 DUTY, GE
Need more? Email Us
ECAD model for LC75839PW-H
Texas Instruments
SN74LS247 BCD-TO-SEVEN-SEGMENT D
Need more? Email Us
ECAD model for SN74LS247NE4
SANYO Semiconductor (U.S.A) Corporation
DUTY GENERAL-PURPOSE LCD DRIVER
Need more? Email Us
ECAD model for LC75814VS-MPB-E
Harris Corporation
8-DIG LED DISPLAY DECODER DRIVER
Need more? Email Us
ECAD model for ICM7228DMJI
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16DIP
Need more? Email Us
ECAD model for CD74HCT4511E
OSRAM Opto Semiconductors Inc.
IC DRVR DOT MATRIX 28TSSOP
Need more? Email Us
ECAD model for AS1130-BTST
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
Need more? Email Us
ECAD model for CD4054BM
STMicroelectronics
LCD Driver 32-Segment 5V SOIC-24
Lowest to $1.4886
ECAD model for ST7063D

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention