EN
  • EN
  • DE

BD3490FV

Part No BD3490FV
Manufacturer Rohm Semiconductor
Catalog Audio Special Purpose
Description Silicon Monolithic Integrated Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152601-BD3490FV
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD3490FV CAD Model

Description

The BD3490FV is an audio special purpose IC manufactured by Rohm Semiconductor. This IC is specifically designed for high-end audio applications, aiming to provide exceptional audio quality and performance. It integrates a digital-to-analog converter (DAC) that supports high-resolution audio formats.

Applications

  • High-End Audio Players
  • Audio Amplifiers
  • Home Theater Systems
  • Digital Audio Workstations (DAWs)
  • Professional Audio Equipment

Features

  • High-Resolution DAC: Supports high-resolution audio formats for superior sound quality.
  • Low Distortion: Minimizes distortion for accurate and faithful audio reproduction.
  • High Signal-to-Noise Ratio: Delivers clean and clear audio with minimal background noise.
  • Integrated Filters: Provides customizable filtering options for optimizing audio output.
  • Digital Interface: Supports various digital audio interfaces for seamless connectivity.

Benefits

  • Exceptional Audio Quality: Provides an immersive and high-fidelity listening experience.
  • Accurate Sound Reproduction: Faithfully reproduces audio signals with minimal distortion.
  • Flexible Configuration: Allows for customization to meet specific audio requirements.
  • Easy Integration: Simplifies the design process with its integrated features and digital interface.
  • Stable Performance: Ensures reliable and consistent audio processing across a wide range of operating conditions.

Additional Details

The BD3490FV supports a wide range of audio formats and sampling rates, ensuring compatibility with various audio sources. Its low distortion and high signal-to-noise ratio contribute to a clean and detailed audio output. The integrated filters allow for fine-tuning the audio signal to achieve the desired sound characteristics.

Rohm Semiconductor's advanced manufacturing techniques ensure the high reliability and consistent performance of the BD3490FV. Its digital interface simplifies connectivity with other audio components, streamlining the design process. The BD3490FV is a versatile and high-performance audio solution for demanding audio applications.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4082 $57.7968
59+ $1.9762 $116.5958
91+ $1.9138 $174.1558
125+ $1.8526 $231.5750
162+ $1.7914 $290.2068
216+ $1.6055 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess