EN
  • EN
  • DE

AD2428WCCSZ-RL

Part No AD2428WCCSZ-RL
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Product Status Active
Function Audio Transceiver
Applications Automotive Audio
Number of Channels 1
Interface I2C, I2S
Voltage - Supply 3V ~ 3.63V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-SS (5x5)
Base Product Number AD2428
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851915-AD2428WCCSZ-RL
Ultra Librarian 3D Model Ultra Librarian AD2428WCCSZ-RL CAD Model

Description

Product Overview: AD2428WCCSZ-RL from Analog Devices Inc.

The AD2428WCCSZ-RL is a cutting-edge integrated circuit component designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the A2B® series, which stands for Automotive Audio Bus, and is specifically engineered to deliver superior audio quality for automotive applications.

The AD2428WCCSZ-RL is a node device that serves as a fundamental building block in a daisy-chained A2B audio network. The A2B technology enables multiple audio and control data streams to be delivered over a single, unshielded twisted pair cable, thereby significantly reducing the weight and cost of cabling in vehicles while also improving fuel efficiency and reducing emissions.

Key Features

  • Superior Audio Quality: The AD2428WCCSZ-RL supports high-fidelity audio with low latency, making it ideal for in-car entertainment, hands-free systems, and active noise cancellation applications.
  • Efficient Data Transmission: Utilizes I2S/TDM/PDM interfaces for efficient audio and control data transmission within the A2B network.
  • Flexible Network Topology: Supports up to 10 meters of in-line connectivity with up to 15 slave nodes in a daisy-chain configuration, offering flexibility in network topology design.
  • Reduced Wiring Complexity: By transmitting audio and control data over a single cable, the AD2428WCCSZ-RL helps to minimize wiring complexity and weight in automotive audio systems.
  • Integrated Diagnostics: Features built-in diagnostics for fault detection and management, ensuring robust and reliable system operation.
  • Power over A2B: Capable of delivering power to remote nodes over the A2B bus, further reducing the need for additional power supply lines.

Applications

The AD2428WCCSZ-RL is ideal for a wide range of automotive audio applications, such as:

  • Infotainment and multimedia systems
  • Hands-free and voice recognition systems
  • Active noise control (ANC) systems
  • Audio amplifiers and sound processors

With its robust design and advanced features, the AD2428WCCSZ-RL from Analog Devices Inc. is a top choice for automotive manufacturers looking to enhance the audio experience in their vehicles. Its integration into automotive systems promises a revolution in audio connectivity, delivering high-quality sound with unprecedented efficiency.

You May Also Be Interested in

Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Texas Instruments
Lowest to $3.8651
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1053 $54.9477
20+ $5.0095 $100.1900
31+ $4.8529 $150.4399
43+ $4.6964 $201.9452
56+ $4.5399 $254.2344
74+ $4.0702 $301.1948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,490 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess