Products specifications

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819215-BD6204FS-E2
Ultra Librarian 3D Model Ultra Librarian BD6204FS-E2 CAD Model

Description

The BD6204FS-E2 is a stepper motor driver IC manufactured by Rohm Semiconductor. It is designed to control two-phase bipolar stepper motors, providing efficient and precise motor control. This driver is commonly used in applications such as printers, scanners, and other precision positioning systems where accurate motor movement is required.

Applications

  • Printers: Used to control paper feed and print head positioning.
  • Scanners: Provides accurate positioning of the scanning head.
  • Surveillance Cameras: Controls pan and tilt movements.
  • Robotics: Used in robotic arms and positioning systems.
  • Office Automation Equipment: Controls motor movements in various office machines.

Features

  • Bipolar Stepper Motor Driver: Designed for two-phase bipolar stepper motors.
  • Constant Current Control: Provides smooth and precise motor control.
  • Built-in Protection Circuits: Protects against overcurrent, overvoltage, and thermal overload.
  • Small Package: Compact package allows for easy integration into compact devices.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.

Benefits

  • Precise Motor Control: Provides accurate and smooth motor movements.
  • Reliable Operation: Built-in protection circuits ensure reliable performance.
  • Easy to Use: Simple control interface for easy integration into existing systems.
  • Compact Design: Small package allows for efficient use of board space.
  • Energy Efficient: Low power consumption reduces energy costs.

Additional Details

The BD6204FS-E2 features a constant current control system that ensures smooth and precise motor movement. It includes built-in protection circuits to protect against overcurrent, overvoltage, and thermal overload, enhancing system reliability. The driver supports a wide range of operating voltages, making it suitable for various applications. The compact package size allows for easy integration into compact electronic devices.

This stepper motor driver is an excellent choice for applications requiring precise and reliable motor control. The built-in protection features and low power consumption make it suitable for both industrial and consumer electronic devices. The BD6204FS-E2 provides a cost-effective and efficient solution for stepper motor control needs.

You May Also Be Interested in

Others
Res Thick Film Array 2.2K Ohm 5% 0.5W(1/2W) ±200ppm/°C BUS 10-Pin 1608(8 X 0804) Concave SMD T/R
Need more? Email Us
ECAD model for BCN218SBI222J7
Murata Electronics North America
MODEM ETH 2.4GHZ NEMA 4X REMOTE / GFSK Modem Ethernet
Need more? Email Us
ECAD model for SEM2410DX
Others
Need more? Email Us
ECAD model for CL03JTR10
Others
Lowest to €2.6267
ECAD model for BCR50GM
Rohm Semiconductor
IC CELL PWR MGMT 70VLGA
Need more? Email Us
ECAD model for BH6317GLU-E
Broadcom Limited
COMBO SGMII QUAD / QUAD-PORT 10/100/1000BASE-T GIGABIT COPPER TRANSCEIVER
Lowest to €88.8933
ECAD model for BCM54640EB2IFBG
Broadcom Limited
9 PORT 10/100 SWITCH I-TEMP
Need more? Email Us
ECAD model for BCM5338MIQM
Others
Need more? Email Us
ECAD model for BBINA155U
Others
Need more? Email Us
ECAD model for BCN4DI-470JT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ €1.3286 €59.7888
110+ €1.0901 €119.9092
170+ €1.0560 €179.5250
230+ €1.0221 €235.0753
300+ €0.9880 €296.4038
400+ €0.8858 €354.3043
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,151 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention