Products specifications

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843174-BD92003MWV-E2
Ultra Librarian 3D Model Ultra Librarian BD92003MWV-E2 CAD Model

Description

The BD92003MWV-E2 is a system power supply IC designed by Rohm Semiconductor. This highly integrated power management IC (PMIC) is tailored for applications that demand efficient power distribution and regulation. The ‘E2’ designation often indicates compliance with certain environmental standards and packaging specifications. The specific features and functionalities are tailored to meet the requirements of various electronic devices, ensuring stable and efficient power delivery.

Applications

  • Automotive Infotainment Systems: Used in car audio systems, navigation units, and display panels to provide stable power to various components.
  • Industrial Control Equipment: Applied in PLCs, HMIs, and other industrial automation devices for efficient power management.
  • Consumer Electronics: Found in televisions, set-top boxes, and audio equipment for regulating power distribution.
  • Networking Equipment: Used in routers, switches, and other networking devices to provide stable power to critical components.

Features

  • Multiple Output Rails: Provides several regulated voltage outputs to power different sections of a system.
  • High Efficiency DC-DC Converters: Utilizes efficient switching regulators to minimize power loss and heat generation.
  • Built-in Protection Circuits: Includes overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown (TSD) to ensure safe and reliable operation.
  • Low Standby Current: Minimizes power consumption in standby mode, enhancing energy efficiency.
  • Compact Package: Available in a small surface-mount package, reducing the PCB footprint.

Benefits

  • Efficient Power Management: Optimizes power distribution and regulation, improving the overall efficiency of the system.
  • Enhanced System Reliability: The built-in protection features safeguard the IC and the connected components from damage, increasing the overall system reliability.
  • Simplified Circuit Design: Integrates multiple power management functions into a single chip, reducing the number of external components required and simplifying PCB layout.
  • Energy Efficiency: Low standby current consumption contributes to energy savings, making it suitable for energy-sensitive applications.
  • Reduced Cost: Integration and compact packaging help reduce the overall system cost.

Additional Details

The BD92003MWV-E2 typically requires a few external components for proper operation, such as inductors, capacitors, and resistors for setting output voltages and current limits. The specific configuration and component values depend on the application requirements and the power demands of the connected devices. It is crucial to consult the datasheet for detailed specifications and application notes to ensure optimal performance and safety.

Furthermore, the BD92003MWV-E2's integrated protection circuits are essential for preventing damage to the IC and the connected components in the event of overvoltage, overcurrent, or overheating conditions, contributing to the overall robustness of the system. The compact package and high level of integration make it a suitable solution for space-constrained applications requiring efficient power management.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77366-17
TDK Corporation
Need more? Email Us
ECAD model for SLF7045T-4R7M1R72
SiTIME
Need more? Email Us
ECAD model for SIT8103AC-23-33E-48.00000T
ACL Staticide Inc
STATICIDE HAND LOTION PUMP 1 GAL
Need more? Email Us
ECAD model for 7002
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
TDK Corporation
Need more? Email Us
ECAD model for SLF12575T-3R9M6R7APF
SiTIME
Need more? Email Us
ECAD model for SIT8103AC-42-33E-12.00000Y
Skyworks Solutions Inc.
Lowest to $0.4904
ECAD model for SKY85612-11
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY1344-485LF

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3251 $53.0040
95+ $1.0873 $103.2935
145+ $1.0533 $152.7285
200+ $1.0193 $203.8600
255+ $0.9854 $251.2770
340+ $0.8834 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention