EN
  • EN
  • DE

BD9324EFJ-E2

Part No BD9324EFJ-E2
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A SYNC HTSOPJ8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.75V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 16.2V
Output Current 4A
Frequency - Switching 380kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-HTSOP-J
Win Source Part Number 1023103-BD9324EFJ-E2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD9324EFJ-E2 CAD Model

Description

The BD9324EFJ-E2 is a high-efficiency DC-DC switching regulator manufactured by Rohm Semiconductor. It is designed to provide a stable and regulated voltage supply for various electronic devices, particularly in automotive and industrial applications. This regulator integrates a PWM control circuit and power MOSFETs to achieve high efficiency and compact size.

Applications:

  • Automotive infotainment systems
  • Automotive instrument clusters
  • Industrial power supplies
  • LCD backlight drivers
  • General-purpose DC-DC conversion

Features:

  • High Efficiency: Achieves high power conversion efficiency, minimizing heat dissipation.
  • Wide Input Voltage Range: Operates over a wide range of input voltages, providing flexibility in system design.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Integrated Power MOSFETs: Reduces external component count and simplifies PCB layout.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive load currents.
  • Overvoltage Protection: Provides overvoltage protection to safeguard the load from voltage surges.
  • Thermal Shutdown: Incorporates thermal shutdown protection to prevent overheating.
  • Soft Start Function: Features a soft start function to limit inrush current during startup.
  • Compact Package: Available in a compact surface-mount package for space-constrained applications.

Benefits:

  • Improved System Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Reliable Performance: Provides stable and regulated voltage supply for critical electronic components.
  • Simplified Design: Reduces component count and simplifies PCB layout, saving time and cost.
  • Enhanced Protection: Protects against overcurrent, overvoltage, and thermal overload conditions.
  • Space Saving: Compact package allows for integration into small form factor devices.

Technical Specifications:

The BD9324EFJ-E2 typically features:

  • Input Voltage Range: Specified range (e.g., 4.5V to 36V).
  • Output Voltage Range: Specified range (e.g., 0.8V to Vin).
  • Switching Frequency: Specified frequency (e.g., 500kHz).
  • Output Current: Specified maximum output current.
  • Operating Temperature Range: Specified range (e.g., -40°C to +85°C).
  • Package Type: e.g., HTSSOP-B20.

Please refer to the official Rohm Semiconductor datasheet for detailed specifications and application notes.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess