Products specifications

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Rohm Semiconductor
Series 4000B
Package Tube
Product Status Obsolete
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 3V ~ 16V
Current - Quiescent (Max) 4 µA
Current - Output High, Low 3mA, 3mA
Input Logic Level - Low 1.5V ~ 4V
Input Logic Level - High 3.5V ~ 11V
Max Propagation Delay @ V, Max CL 50ns @ 15V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Supplier Device Package 14-DIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number BU4584
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 573121-BU4584B
Ultra Librarian 3D Model Ultra Librarian BU4584B CAD Model

Description

The BU4584B is a 6-circuit inverter gate from the 4000B series of integrated circuits.

  • Schmitt Trigger: Yes
  • Voltage Supply: 3V to 16V
  • Current Output High and Low: 3mA
  • Maximum Propagation Delay: 50ns
  • Quiescent Current: 4µA
  • Package: 14-DIP
  • Mounting Style: Through Hole
  • Manufacturer: Rohm Semiconductor
  • Product Category: Obsolete
  • Input Logic Level Low: 1.5V to 4V
  • Input Logic Level High: 3.5V to 11V

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for MM74HCT374MM
Fairchild/ON Semiconductor
IC GATE OR 4CH 2-INP 14-TSSOP
Need more? Email Us
ECAD model for MM74HCT32M
Fairchild/ON Semiconductor
IC GATE XOR 4CH 2-INP 14-SOIC
Lowest to $0.3740
ECAD model for MM74HC86MX
Fairchild/ON Semiconductor
IC GATE OR 4CH 2-INP 14-DIP
Need more? Email Us
ECAD model for MM74C32N
Fairchild/ON Semiconductor
IC GATE OR 4CH 2-INP 14-SOIC
Lowest to $0.1792
ECAD model for MM74HCT32MX
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ECAD model for NLVHC1G32DFT1G
Fairchild/ON Semiconductor
IC GATE AND 4CH 2-INP 14-SOIC / AND Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R
Lowest to $0.4931
ECAD model for MM74HCT08MX
Fairchild/ON Semiconductor
IC INVERTER HEX 1-INPUT 14DIP
Need more? Email Us
ECAD model for MM74C901N
Fairchild/ON Semiconductor
IC INVERTER HEX 14-DIP
Need more? Email Us
ECAD model for MM74HCT04N

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2832 $65.1360
560+ $0.2328 $130.3680
865+ $0.2251 $194.7115
1,195+ $0.2173 $259.6735
1,535+ $0.2109 $323.7315
2,055+ $0.1888 $387.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,920 pieces
MOQ: 230 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention