EN
  • EN
  • DE

RF301B2S

Part No RF301B2S
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Description Fast recovery Diodes (Silicon Epitaxial Planar)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1242571-RF301B2S
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF301B2S CAD Model

Description

The RF301B2S is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It's designed for high-speed switching applications and features low forward voltage and fast reverse recovery time. This makes it suitable for various applications including rectification, clamping, and protection circuits.

Applications

  • High-Speed Rectification: Used in power supplies and converters to rectify AC signals into DC signals with minimal losses due to its fast switching speed.
  • Reverse Polarity Protection: Employed as a reverse polarity protection diode to prevent damage to circuits from incorrect power supply connections.
  • Clamping Circuits: Used in clamping circuits to limit voltage spikes and protect sensitive components from overvoltage conditions.
  • Switching Mode Power Supplies (SMPS): Integrated in SMPS to improve efficiency and reduce switching losses.
  • DC-DC Converters: Utilized in DC-DC converters for efficient voltage conversion.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency in rectification and switching applications.
  • Fast Switching Speed: Enables high-speed operation and reduces switching losses.
  • Small Package Size: Available in a compact package, allowing for high-density board layouts.
  • High Surge Current Capability: Designed to withstand high surge currents, providing robust protection against transient events.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation and improves the overall efficiency of the circuit.
  • Enhanced System Performance: Fast switching speed minimizes switching losses and enhances the performance of high-speed circuits.
  • Compact Design: Small package size enables compact and space-efficient designs.
  • Reliable Operation: Designed for reliable operation in demanding applications, ensuring consistent performance over a wide range of operating conditions.
  • Protection Against Transients: High surge current capability provides robust protection against voltage spikes and transient events.

Additional Details

The RF301B2S has a maximum repetitive peak reverse voltage (VRRM) that ensures it can withstand reverse voltage stresses. The forward current rating (IF) specifies the maximum continuous current that the diode can handle. Its low junction capacitance further contributes to its fast switching speed. The device complies with RoHS standards, meaning it's lead-free and environmentally friendly.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess