Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Capacitance 22000 µF
Tolerance ±20%
Voltage - Rated 100 V
Lifetime @ Temp. 3000 Hrs @ 85°C
Operating Temperature -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 10.2 A @ 120 Hz
Ripple Current @ High Frequency 11.22 A @ 10 kHz
Lead Spacing 0.858" (21.80mm)
Size / Dimension 2.008" Dia (51.00mm)
Height - Seated (Max) 4.803" (122.00mm)
Mounting Type Chassis Mount
Package / Case Radial, Can - Screw Terminals
Ultra Librarian 3D Model Ultra Librarian 100LSQ22000MEFC51X118 CAD Model

Description

NULL

You May Also Be Interested in

Rubycon
CAP ALUM 220UF 20% 50V RADIAL TH
Lowest to $0.1285
ECAD model for 50ZL220MEFCT810X16
Rubycon
CAP ALUM 330UF 20% 35V RADIAL TH
Lowest to $0.1035
ECAD model for 35ZLH330MEFC10X12.5
United Chemi-Con
CAP ALUM 150UF 20% 10V SMD
Need more? Email Us
ECAD model for EMVA100ADA151MF55G
Wurth Electronics Inc
CAP ALUM 100UF 20% 10V SMD
Need more? Email Us
ECAD model for 865080243007
Wurth Electronics Inc
CAP ALUM 47UF 20% 16V RADIAL TH
Need more? Email Us
ECAD model for 860020372004
Wurth Electronics Inc
CAP ALUM 680UF 20% 50V SMD
Need more? Email Us
ECAD model for 865060663014
United Chemi-Con
CAP ALUM 680UF 20% 400V SNAP TH
Lowest to $7.2582
ECAD model for EKMS401VSN681MA40S
Nichicon
CAP ALUM 4700UF 20% 35V RADIAL
Need more? Email Us
ECAD model for UVR1V472MHD
Wurth Electronics Inc
CAP ALUM 220UF 20% 10V SMD
Need more? Email Us
ECAD model for 865230253005

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention