Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Capacitance 27000 µF
Tolerance ±20%
Voltage - Rated 100 V
Lifetime @ Temp. 3000 Hrs @ 85°C
Operating Temperature -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 11 A @ 120 Hz
Ripple Current @ High Frequency 12.1 A @ 10 kHz
Lead Spacing 1.110" (28.20mm)
Size / Dimension 2.520" Dia (64.00mm)
Height - Seated (Max) 4.016" (102.00mm)
Mounting Type Chassis Mount
Package / Case Radial, Can - Screw Terminals
Ultra Librarian 3D Model Ultra Librarian 100LSQ27000MEFC64X99 CAD Model

Description

NULL

You May Also Be Interested in

Vishay
CAP ALUM 3200UF 35V AXIAL TH
Need more? Email Us
ECAD model for 53D322G035HJ6
Cornell Dubilier Knowles
CAP ALUM 820UF 20% 250V SNAP TH
Need more? Email Us
ECAD model for SLP821M250E4P3
Nichicon
CAP ALUM 470UF 20% 10V SMD
Lowest to $0.3285
ECAD model for UCL1A471MCL6GS
Nichicon
CAP ALUM 330UF 20% 450V SCREW CH
Need more? Email Us
ECAD model for LNT2W331MSEC
Cornell Dubilier Knowles
CAP ALUM 1F 6.3V SCREW CHAS MT
Need more? Email Us
ECAD model for CGS105U6R3X5L
Kemet
CAP ALUM 22000UF 20% 100V SCREW
Need more? Email Us
ECAD model for ALS30A223MF100
Cornell Dubilier Knowles
CAP ALUM 1000UF 450V SCREW CHAS
Need more? Email Us
ECAD model for DCMC102T450BB2B
Nichicon
CAP ALUM 3.3UF 20% 80V SMD
Need more? Email Us
ECAD model for UCD1K3R3MCL1GS
Nichicon
CAP ALUM 3300UF 20% 160V SCREW
Need more? Email Us
ECAD model for LNT2C332MSE

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention