Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Capacitance 1000 pF
Tolerance ±20%
Voltage Rating - DC 100V
Dielectric Material Acrylic, Metallized
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.047" (1.20mm)
Termination Solder Pads
Applications DC Link, DC Filtering
Ultra Librarian 3D Model Ultra Librarian 100MU102MA13216 CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
CAP FILM 1UF 10% 450VDC RADIAL
Need more? Email Us
ECAD model for ECW-FD2W105KB
EPCOS (TDK)
CAP FILM 75UF 10% 1KVDC RADIAL
Need more? Email Us
ECAD model for B25631A1756K000
Kemet
CAP FILM 2.2UF 5% 63VDC RADIAL
Lowest to $0.9782
ECAD model for R60DF4220506AJ
Cornell Dubilier Knowles
CAP FILM 5UF 10% 250VDC AXIAL
Need more? Email Us
ECAD model for 505PHC250K
WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
ECAD model for DCP5N06114D100KS00
AVX Corp/Kyocera Corp
CAP FILM 275UF 10% 500VDC RADIAL
Need more? Email Us
ECAD model for FFVI6J2756KJE
Kemet
CAP FILM 10UF 20% 760VDC RAD
Need more? Email Us
ECAD model for PHE840ER8100MR08R06L2
AVX Corp/Kyocera Corp
CAP FILM 3000UF 10% 800VDC RAD
Need more? Email Us
ECAD model for FFLI6B3007K--
EPCOS (TDK)
CAP FILM 1UF 5% 63VDC RADIAL
Need more? Email Us
ECAD model for B32520C0105J000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention