Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Capacitance 100 F
Tolerance ±20%
Voltage - Rated 2.5 V
ESR (Equivalent Series Resistance) 100mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Lead Spacing 0.394" (10.00mm)
Size / Dimension 0.787" Dia (20.00mm)
Height - Seated (Max) 2.244" (57.00mm)
Operating Temperature -25°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian 2.5DMB100M20X55 CAD Model

Description

NULL

You May Also Be Interested in

Kemet
CAP 22MF -20% +80% 5.5V T/H
Need more? Email Us
ECAD model for FR0H223ZF
Nichicon
CAP 4.7F 20% 2.7V T/H
Need more? Email Us
ECAD model for JUWT1475MPD
Vishay
CAP 4F -20% +80% 4.2V T/H
Need more? Email Us
ECAD model for MAL219691113E3
Kemet
CAP 470MF -20% +80% 5.5V T/H
Need more? Email Us
ECAD model for FG0H474ZF
Nichicon
CAP 47F 20% 2.7V T/H
Need more? Email Us
ECAD model for JUWT1476MHD
Eaton Bussmann
CAP 1.5F -10% +30% 5.4V T/H
Lowest to $24.3736
ECAD model for PHV-5R4H155-R
Eaton Bussmann
CAP 330MF -20% +80% 5.5V T/H
Lowest to $6.4055
ECAD model for KR-5R5C334-R
Cornell Dubilier Knowles
CAP 25F -10%, +30% 2.7V T/H
Need more? Email Us
ECAD model for 256DCN2R7Q
Eaton Bussmann
CAP 3F -10% +30% 5V T/H
Lowest to $16.0268
ECAD model for PHB-5R0V305-R

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention