Products specifications

Applications DC Link, DC Filtering
Termination Solder Pads
Height - Seated (Max) 0.039" (1.00mm)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Package / Case 0805 (2012 Metric)
Mounting Type Surface Mount
Operating Temperature -55°C ~ 125°C
Dielectric Material Acrylic, Metallized
Voltage Rating - DC 63V
Tolerance ±10%
Capacitance 3300 pF
Product Status Active
Package Tape & Reel (TR);Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian 63MU332KZ12012 CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
Cap Film 0.003uF 800V PP 5% (18 X 7.5 X 19mm) Radial 7.5mm 105°C Ammo Pack
Need more? Email Us
ECAD model for ECW-H8302RJV
WIMA
Cap Film 220pF 100V PP 2.5% (7.2 X 4.5 X 6mm) Radial 5mm 100°C Bulk
Need more? Email Us
ECAD model for FKP2D002201D00HSSD
Kemet
CAP FILM 1.2UF 5% 630VDC RADIAL / 1.2 µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for R75PN41205030J
Kemet
CAP FILM 680PF 5% 250VDC RADIAL / 680 pF Film Capacitor 180V 250V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for PHE450HK3680JR17
Kemet
Capacitor, 33nF, 160VAC, 250VDC, 10%
Need more? Email Us
ECAD model for MMK7.5333K250K00L16.5TR18
Vishay
CAP FILM 0.47UF 10% 630VDC RAD
Lowest to $2.1940
ECAD model for F17724472004
Kemet
CAP FILM 10000PF 5% 2KVDC RADIAL / Cap Film 0.01uF 2000V PP 5% (26.5 X 10 X 18.5mm) Radial Wound 22.5mm 105°C Automotive Bulk
Need more? Email Us
ECAD model for R73UN21004000J
Vishay
CAP FILM 3.3UF 20% 630VDC RADIAL / 3.3 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for F339X253330MKP2T0
Panasonic
CAP FILM 15UF 10% 210VAC CHAS MT / 15 µF Film Capacitor 210V Polypropylene (PP), Metallized Rectangular Box
Need more? Email Us
ECAD model for JS211156-AA

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention