Products specifications

Frequency 600 Hz
Voltage - Input (Max) 20V p-p
Type Standard
Impedance 1 kOhms
Capacitance @ Frequency 70000pF @ 120Hz
Temperature Range - Operating -20°C ~ 70°C
Size / Dimension 1.732" Dia (44.00mm)
Termination Wire Leads
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1545265-CEB-44D06
Ultra Librarian 3D Model Ultra Librarian CEB-44D06 CAD Model

You May Also Be Interested in

Same Sky
BUZZER ELEMENT STD 6.5KHZ 20MM
Need more? Email Us
ECAD model for CEB-20FD64
PUI Audio, Inc.
BUZZER ELEMENT STD 7KHZ 10MM
Need more? Email Us
ECAD model for AB1070B-LW100-R
Murata Electronics North America
BUZZER ELEMENT FDBK 4.6KHZ 27MM
Lowest to $0.8808
ECAD model for 7BB-27-4C
DB Unlimited.
BUZZER ELEMENT STD 7KHZ 9.90MM
Need more? Email Us
ECAD model for P15060-1
PUI Audio, Inc.
BUZZER ELEMENT STD 4.1KHZ 15MM
Need more? Email Us
ECAD model for AB1541B-LW100-R
Murata Electronics North America
Piezo Sounder 15mm 4kHz
Lowest to $94.6565
ECAD model for PSS15NC1FT
PUI Audio, Inc.
BUZZER ELEMENT STD 4KHZ 20MM
Need more? Email Us
ECAD model for AB2040B-LW100-R
PUI Audio, Inc.
BUZZER ELEMENT STD 3.6KHZ 20MM
Need more? Email Us
ECAD model for AB2036B
TDK Corporation
Piezo Buzzer 12mm 4kHz 30V
Lowest to $0.1489
ECAD model for PS1240P02B

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention