EN
  • EN
  • DE

XB4BS84441

Part No XB4BS84441
Manufacturer Schneider Electric
Catalog Switches- Emergency Stop (E-Stop) Switches
Description SWITCH ESTOP TWIST RESET 6A 120V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Panel Mount, Front
Reset Operation Twist
Circuit 3PST-2NC/1NO
Switch Function On-Off, Off-On
Current Rating (Amps) 6A (AC), 550mA (DC)
Voltage Rating - AC 120 V
Voltage Rating - DC 125 V
Panel Cutout Dimensions Circular - 22.00mm Dia
Termination Style Screw Terminal
Ingress Protection IP66/IP69/IP69K - Dust Tight, Water Resistant, Waterproof
Temperature Range - Operating -40°C ~ 70°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1553178-XB4BS84441
Ultra Librarian 3D Model Ultra Librarian XB4BS84441 CAD Model

Description

N

You May Also Be Interested in

EAO
SWITCH ESTOP TWIST RESET 5A 250V
Need more? Email Us
Apem Inc.
SWITCH E-STOP PULL RESET 1A 24V
Need more? Email Us
Schneider Electric
SWITCH E-STOP PULL RESET 6A 120V
Need more? Email Us
Schneider Electric
SWITCH ESTOP TWIST RESET 3A 120V
Need more? Email Us
Omron
SW ESTOP KEY LOCK RESET 10A 110V
Need more? Email Us
Omron
SWITCH ESTOP TWIST RESET 5A 125V
Need more? Email Us
EAO
SWITCH ESTOP TWIST RESET 5A 250V
Need more? Email Us
NKK Switches
SW E-STOP TWIST RESET 500MA 24V
Need more? Email Us
Honeywell
SWITCH E-STOP PULL RESET 20A 14V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess