EN
  • EN
  • DE

XW1E-BV422M-R

Part No XW1E-BV422M-R
Manufacturer IDEC
Catalog Switches- Emergency Stop (E-Stop) Switches
Description SW ESTOP PULL/TWST RESET 5A 125V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

The World’s First ø16 mm, 4-contact Emergency Stop Switch. Compact size—only 27.9 mm deep behind the panel.

You May Also Be Interested in

Omron
SW E-STOP TWIST RESET 10A 110V
Need more? Email Us
Omron
SWITCH PUSH DPST-NC 5A 125V
Need more? Email Us
Schneider Electric
SWITCH E-STOP PULL RESET 6A 120V
Need more? Email Us
Schneider Electric
SWITCH ESTOP TWIST RESET 3A 120V
Need more? Email Us
Omron
SWITCH PUSH SPST-NC 5A 125V
Need more? Email Us
EAO
SWITCH ESTOP TWIST RESET 5A 250V
Need more? Email Us
NKK Switches
SW E-STOP TWIST RESET 500MA 24V
Need more? Email Us
Omron
SWITCH ESTOP TWIST RESET 5A 125V
Need more? Email Us
Schneider Electric
SWITCH ESTOP TWIST RESET 6A 120V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess