EN
  • EN
  • DE

A165E-S-01

Part No A165E-S-01
Manufacturer Omron
Catalog Switches- Emergency Stop (E-Stop) Switches
Description SWITCH PUSH SPST-NC 5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201452-A165E-S-01
Manufacturer Omron Automation and Safety
Category Switches- Emergency Stop (E-Stop) Switches
Series A165E
Package Bulk
Product Status Active
Mounting Type Panel Mount, Front
Reset Operation Twist
Circuit SPST-NC
Operating Temperature -10°C ~ 55°C
Includes 3 pcs - 1 Switch, 1 Locking Ring, 1 Nut
Ultra Librarian 3D Model Ultra Librarian A165E-S-01 CAD Model

Description

The A165E series emergency stop (E-stop) switch is a product manufactured by Omron Automation and Safety. It belongs to the category of switches and is specifically designed for emergency stop applications. This A165E switch has a single-pole, single-throw normally closed (SPST-NC) circuit, providing a safety mechanism for quickly stopping machinery or equipment in emergency situations. It operates at an operating temperature range of -10°C to 55°C and is dust tight, oil and water resistant with an IP65 ingress protection rating. The A165E switch is panel mounted and comes in a bulk package, which includes 3 pieces: 1 switch, 1 locking ring, and 1 nut. It is commonly used in industrial automation, machinery, and control systems where emergency stop functionality is required. With its durable construction, reliable operation, and easy installation, the A165E series emergency stop switch is a critical component for ensuring safety in various industrial applications.

You May Also Be Interested in

Schneider Electric
SWITCH ESTOP TWIST RESET 6A 120V
Need more? Email Us
IDEC
SW ESTOP PULL/TWST RESET 3A 125V
Need more? Email Us
IDEC
SWITCH E-STOP
Lowest to $9.5454
Schneider Electric
SWITCH E-STOP PULL RESET 6A 120V
Need more? Email Us
Apem Inc.
SWITCH E-STOP PULL RESET 1A 24V
Need more? Email Us
EAO
SW E-STOP TWIST RESET 100MA 42V
Need more? Email Us
NKK Switches
SW E-STOP TWIST RESET 500MA 24V
Need more? Email Us
Schneider Electric
SWITCH ESTOP TWIST RESET 6A 120V
Need more? Email Us
EAO
SWITCH ESTOP TWIST RESET 5A 250V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess