The NXP PCF87757HN/2 represents a cutting-edge secure NFC tag IC that provides a versatile platform for various NFC applications. Designed with security in mind, this integrated circuit is ideal for use in smart advertising, secure service provisioning, and device authentication, among other applications.
Key Features
- Advanced Security: Equipped with state-of-the-art security features, the PCF87757HN/2 ensures that data remains safe from unauthorized access. It includes mutual authentication, data encryption, and a unique serial number for each device.
- High Memory Capacity: With a generous memory capacity, this IC can store ample amounts of data, including sensitive information, which can be securely accessed and modified via NFC.
- Energy Efficiency: The device is designed to draw minimal power, making it suitable for battery-powered applications where energy conservation is crucial.
- Fast Data Transfer: It supports high-speed data transfer rates, allowing for quick and efficient communication between the tag and NFC-enabled devices.
- Wide Operating Range: The IC operates across a broad temperature range, making it reliable in diverse environmental conditions.
Applications
The flexibility of the NXP PCF87757HN/2 makes it an excellent choice for a wide array of applications, including:
- Brand protection and product authentication
- Customer engagement through smart advertising
- Mobile payment systems
- Secure access control
- Consumer electronics pairing
Technical Specifications
| Parameter |
Specification |
| Interface |
NFC Forum Type 4 Tag compliant IC |
| Memory |
EEPROM |
| Operating Temperature |
-25°C to +70°C |
| Power Supply |
Passive NFC field |
Overall, the NXP PCF87757HN/2 is a robust and secure solution for developers and manufacturers looking to integrate NFC capabilities into their products with confidence in the security and reliability of the technology.