EN
  • EN
  • DE

CS5161HGDR16

Part No CS5161HGDR16
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description CPU 5-Bit Synchronous Buck Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Controller, Intel Pentium III
Voltage - Input 12 V ~ 20 V
Number of Outputs 1
Voltage - Output 1.3 V ~ 2.05 V, 2.1 V ~ 3.5 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
RoHS State Request Verification
Win Source Part Number 1163283-CS5161HGDR16
Manufacturer Homepage www.onsemi.com
Family Name CS5161
Introduction Date August 03, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS5161HGDR16 CAD Model

Description

The CS5161HGDR16 is a high-performance, integrated circuit from ON Semiconductor, designed to cater to the needs of sophisticated power supply systems. This cutting-edge device is an essential component for engineers and designers looking to create efficient, reliable power management solutions.

Key Features

  • High-Efficiency Step-Down Converter: The CS5161HGDR16 is primarily a step-down (buck) converter, which ensures high efficiency in converting a higher input voltage to a lower output voltage, making it ideal for applications requiring power efficiency and thermal management.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for use in various systems that operate on different voltage levels.
  • Precision Output Voltage Regulation: This component provides precise output voltage regulation, which is crucial for sensitive electronic devices that require stable power to function correctly.
  • Integrated Protection Features: The CS5161HGDR16 includes built-in protection mechanisms such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and safety of the device and the system it powers.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency, allowing designers to tailor the performance of their power supply to meet the specific needs of their application.

Applications

The versatility and robustness of the CS5161HGDR16 make it suitable for a wide range of applications, including:

  • Telecommunication equipment
  • Networking hardware
  • Computer systems
  • Industrial control systems
  • Portable devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CS5161HGDR16 is no exception. It is manufactured to the highest industry standards, ensuring reliable performance even under the most demanding conditions. The device's robustness and ON Semiconductor's reputation for quality make it a trusted choice for professionals in the electronics industry.

You May Also Be Interested in

STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,212 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess