EN
  • EN
  • DE
  • IT

XA1E-LV311Q4-R

Part No XA1E-LV311Q4-R
Manufacturer IDEC
Catalog Switches- Emergency Stop (E-Stop) Switches
Description SW ESTOP PULL/TWST RESET 3A 125V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches >Emergency Stop (E-Stop) Switches
Manufacturer IDEC
Packaging  Bulk
Part Status Active
Mounting Type Panel Mount, Front
Reset Operation Pull or Twist
Circuit DPST-NO/NC
Switch Function On-Off, Off-On
Features Illuminated (Red)
Current Rating (Amps) 3A (AC), 2A (DC)
Ultra Librarian 3D Model Ultra Librarian XA1E-LV311Q4-R CAD Model

Description

  • Two button sizes: ø29 and ø40mm 
  • Lead-free, RoHS compliant, (EU directive 2002/95/EC) 
  • Depth behind the panel: Standard - only 27.9mm for 1 to 4 contacts Unibody - only 23.9mm for 1NC or 2NC 
  • IDEC’s original “Safe break action” ensures that the NC contacts open when the contact block is detached from the operator. 
  • Push-to-lock, Pull or Turn-to-reset operator 
  • Direct opening action mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K) 
  • Safety lock mechanism (IEC60947-5-5, 6.2) 
  • Degree of protection: Standard - IP65 (IEC60529) Unibody - IP65 and IP40 (IEC 60529)
  • UL, c-UL recognized. EN compliant
  • UL NISD2 category emergency stop button (File# E305148)

You May Also Be Interested in

Schneider Electric
SWITCH E-STOP PULL RESET 6A 120V
Need more? Email Us
Omron
SWITCH PUSH DPST-NC 5A 125V
Need more? Email Us
Omron
SW ESTOP KEY LOCK RESET 10A 110V
Need more? Email Us
IDEC
SW ESTOP PULL/TWST RESET 5A 125V
Need more? Email Us
EAO
SW E-STOP TWIST RESET 100MA 42V
Need more? Email Us
EAO
SW E-STOP TWIST RESET 100MA 42V
Need more? Email Us
Omron
SWITCH ESTOP TWIST RESET 5A 125V
Need more? Email Us
Honeywell
SWITCH E-STOP PULL RESET 20A 14V
Need more? Email Us
NKK Switches
SW E-STOP TWIST RESET 500MA 24V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess