EN
  • EN
  • DE

MAX4887ETE

Part No MAX4887ETE
Manufacturer Maxim Integrated
Description Triple Video Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213992-MAX4887ETE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4887ETE CAD Model

Description

Maxim Integrated MAX4887ETE Analog Switch

The MAX4887ETE from Maxim Integrated is a high-performance, low-voltage, dual 2:1 analog multiplexer/demultiplexer designed to handle a wide range of applications, from signal routing to data acquisition systems. This versatile component operates within a single supply voltage range of +1.8V to +3.6V, making it suitable for battery-powered and portable devices where power efficiency is critical.

One of the standout features of the MAX4887ETE is its low on-resistance (RON), which typically stands at just 0.5 ohms. This low RON ensures minimal signal distortion and power loss, which is essential for maintaining signal integrity in sensitive applications. Furthermore, the device boasts a matching between channels of less than 0.05 ohms and a flatness of less than 0.10 ohms, which further contributes to its precise and consistent performance across different signal paths.

The MAX4887ETE comes in a compact, 16-pin TQFN package with an exposed pad, which aids in thermal management and allows for a smaller footprint on the PCB. This makes it an excellent choice for space-constrained applications. The device also features break-before-make switching, which prevents signal overlap and ensures cleaner, glitch-free transitions between signals.

For applications that require high-speed operation, the MAX4887ETE does not disappoint. It supports fast switching times, with turn-on and turn-off times typically less than 20ns. This rapid switching capability, combined with its low crosstalk and high off-isolation, makes it ideal for multiplexing high-speed signals without significant signal degradation.

Moreover, the MAX4887ETE is designed with ESD protection up to ±15kV Human Body Model (HBM), ensuring robustness and reliability in environments where electrostatic discharge may be a concern. With its comprehensive set of features, the MAX4887ETE by Maxim Integrated is an excellent choice for designers looking for a high-quality, reliable analog switch that delivers consistent performance without compromising on power efficiency or space.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0990 $54.9500
115+ $0.9018 $103.7070
175+ $0.8736 $152.8800
240+ $0.8454 $202.8960
310+ $0.8172 $253.3320
410+ $0.7327 $300.4070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,235 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess