EN
  • EN
  • DE

LM4041DIM7X-ADJ/NOPB

Part No LM4041DIM7X-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.233V
Maximum Output Voltage 10V
Output Current 12mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 70μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1054370-LM4041DIM7X-ADJ/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4041DIM7X-ADJ/NOPB CAD Model

Description

Product Overview: LM4041DIM7X-ADJ/NOPB

The LM4041DIM7X-ADJ/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, renowned for its high-quality semiconductor products. This particular voltage reference is adjustable, allowing for a wide range of output voltages, and comes in a small SOT-23 package, which is ideal for space-constrained applications.

Key Features

  • Voltage Range: The device offers an adjustable output voltage ranging from 1.24V to 10V, which can be set with external resistors. This flexibility makes it suitable for various applications that require a precise reference voltage.
  • High Accuracy: The LM4041DIM7X-ADJ/NOPB boasts an impressive initial accuracy of ±0.1% (typical) and ±1% (maximum) over the entire temperature range, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With a typical temperature coefficient of only 50 ppm/°C, the device maintains its accuracy across a wide temperature range, making it suitable for both commercial and industrial environments.
  • Low Quiescent Current: The device is designed for battery-powered and energy-efficient systems, with a typical quiescent current of 60 µA, which helps to prolong battery life.
  • Stability: The LM4041DIM7X-ADJ/NOPB is stable with capacitive loads, ensuring consistent performance even in the presence of varying load conditions.

Applications

The versatile nature of the LM4041DIM7X-ADJ/NOPB makes it suitable for a wide array of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Automotive electronics
  • Industrial control systems

With its compact form factor, the LM4041DIM7X-ADJ/NOPB is also an excellent choice for use in portable devices where space is at a premium but performance cannot be compromised.

Quality and Reliability

As a product of Texas Instruments, the LM4041DIM7X-ADJ/NOPB is manufactured to meet high standards of quality and reliability. It is available in a "Green" Molding Compound (no Sb/Br) and is part of TI's NOPB (lead-free) series, making it an environmentally friendly choice for modern electronic designs.

Overall, the LM4041DIM7X-ADJ/NOPB is a versatile, precise, and reliable voltage reference, suitable for a wide range of applications where accuracy and stability are paramount.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess