EN
  • EN
  • DE

LM4128DQ1MF2.5

Part No LM4128DQ1MF2.5
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Reference
Description Precision Micropower Series Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1199774-LM4128DQ1MF2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4128DQ1MF2.5 CAD Model

Description

The LM4128DQ1MF2.5 is a precision voltage reference manufactured by Texas Instruments (TI), formerly National Semiconductor. It is designed to provide a stable and accurate voltage output, crucial for applications requiring precise measurements and control. This voltage reference is commonly used in data acquisition systems, industrial control, and automotive applications where accuracy and stability are critical.

Applications:

  • Data Acquisition Systems
  • Industrial Control
  • Automotive Systems
  • Precision Measurement Equipment
  • Battery-Powered Instruments

Features:

  • High Accuracy - Provides a precise and stable voltage output.
  • Low Temperature Coefficient - Maintains accuracy over a wide temperature range.
  • Low Dropout Voltage - Operates with a small difference between input and output voltage.
  • Low Quiescent Current - Minimizes power consumption.
  • Automotive Qualified - Suitable for automotive applications.

Benefits:

  • Improved Measurement Accuracy - Stable voltage reference enhances the accuracy of measurements.
  • Consistent Performance - Low temperature coefficient ensures consistent performance over temperature variations.
  • Extended Battery Life - Low quiescent current minimizes power consumption in battery-powered devices.
  • Reliable Operation - Automotive qualification ensures reliable operation in harsh automotive environments.
  • Simplified System Design - Precise voltage reference simplifies system calibration.

Additional Details:

The LM4128DQ1MF2.5 is typically available in a small surface-mount package, such as a SOT-23 or similar. Key specifications include output voltage, accuracy, temperature coefficient, and quiescent current. The device requires an external bypass capacitor for stability. It is designed to operate with a low dropout voltage, allowing it to function with a small difference between the input and output voltage. The automotive qualification ensures that the device meets the stringent requirements of automotive applications, including extended temperature range and reliability testing. The device is often used in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) to provide a stable reference voltage. Proper PCB layout is essential for minimizing noise and ensuring accuracy. The device’s low temperature coefficient ensures minimal drift in output voltage over temperature, enhancing the overall system accuracy. It is essential to adhere to the recommended operating conditions and absolute maximum ratings to prevent damage to the device and maintain its performance.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6667 $58.3345
85+ $1.3675 $116.2375
135+ $1.3248 $178.8480
185+ $1.2821 $237.1885
235+ $1.2393 $291.2355
315+ $1.1111 $349.9965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess