EN
  • EN
  • DE

SPX2954AM3-5.0

Part No SPX2954AM3-5.0
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 250 mA Low Drop Out Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192616-SPX2954AM3-5.0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX2954AM3-5.0 CAD Model

Description

The SPX2954AM3-5.0 is a low dropout (LDO) regulator from Exar Corporation. It provides a fixed 5.0V output voltage and is designed to maintain regulation even when the input voltage is very close to the output voltage. This characteristic makes it particularly suitable for battery-powered devices and other applications where efficiency and stable voltage are essential.

Applications:

  • Battery-Powered Systems: Efficient voltage regulation for portable devices to maximize battery life.
  • Post Regulation for Switching Power Supplies: Improves output quality by reducing noise and ripple.
  • Microcontroller Power Supplies: Provides a stable 5V supply for microcontrollers and digital logic.
  • Instrumentation: Powers sensitive analog and digital circuitry in measurement and control applications.

Features:

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output.
  • 5.0V Fixed Output: Provides a precise and stable 5.0V output.
  • Over Current Protection: Protects the regulator and load from excessive current draw.
  • Over Temperature Protection: Prevents thermal damage by shutting down the regulator.
  • Reverse Battery Protection: Protects against damage from reversed battery polarity.
  • Low Quiescent Current: Minimizes power consumption when not actively supplying power.
  • ±1% Output Voltage Tolerance: Ensures high accuracy in the output voltage.

Benefits:

  • Extended Battery Life: Low dropout and quiescent current help prolong battery runtime in portable applications.
  • Improved System Reliability: Stable voltage regulation ensures reliable operation of connected devices.
  • Protection Against Faults: Over current, over temperature, and reverse battery protection enhance regulator durability.
  • Simplified Design: Requires few external components for typical applications.
  • Enhanced Performance: Provides clean and stable power for sensitive circuits.

Technical Specifications: The SPX2954AM3-5.0 operates with input voltages up to a specified maximum (refer to the datasheet). The output is fixed at 5.0V, and it delivers a specific maximum output current (refer to the datasheet for details). The dropout voltage is typically a few hundred millivolts at the rated current. The package type is SOT-223.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess