Products specifications

Category Boxes, Enclosures, Racks - Box Components
Mfr Schroff
Package Bulk
Product Status Active
Type Panel, Front
Features Handles
For Use With/Related Products AdvancedMC, MicroTCA Systems
Size / Dimension 0.512" L x 0.748" W x 2.906" H (13.00mm x 19.00mm x 73.80mm)
Color Natural
Material Metal, Stainless Steel
Standard Package 2 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 1179085-20849128
Ultra Librarian 3D Model Ultra Librarian 20849128 CAD Model

Description

The 20849128 is a panel front box component from Schroff.

  • For Use With/Related Products: AdvancedMC, MicroTCA Systems
  • Type: Panel Front Box
  • Material: Metal, Stainless Steel
  • Features: Handles
  • Size / Dimension: 0.512" L x 0.748" W x 2.906" H
  • Standard Package: 2
  • Product Status: Active
  • REACH Status: REACH Unaffected

You May Also Be Interested in

Hoffman Enclosures, Inc.
PANEL J BOX 10.75X8.88
Need more? Email Us
ECAD model for A12P10AL
Hoffman Enclosures, Inc.
PANEL N1 17.00X18.50
Need more? Email Us
ECAD model for A20N20MP
Phoenix Contact
HOUSING PLASTIC 3.9"L X 0.69"W
Need more? Email Us
ECAD model for 2713612
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 10/PACK
Need more? Email Us
ECAD model for 1455TPLRED-10
Hammond Manufacturing
BEZEL OPEN PLASTIC RED 10/PACK
Need more? Email Us
ECAD model for 1455LBRED-10
Hammond Manufacturing
PANEL STEEL SWING 20X16" WHT / Metal, Steel Panel, Inner 20.000" L x 16.000" W (508.00mm x 406.40mm) White
Need more? Email Us
ECAD model for ESP2016
Hammond Manufacturing
PANEL STEEL 28.2X28.2" WHT / Metal, Steel Panel, Inner 28.200" L x 28.200" W (716.28mm x 716.28mm) White
Need more? Email Us
ECAD model for EP3030
Hammond Manufacturing
PANEL STEEL SWING 16X12" WHT / Metal, Steel Panel, Inner 16.000" L x 12.000" W (406.40mm x 304.80mm) White
Need more? Email Us
ECAD model for ESP1612
Hammond Manufacturing
PANEL INTERNAL 2MM ZINC PLATED / Metal, Steel Panel, Inner Gray
Need more? Email Us
ECAD model for R507-104-000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention