Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 238029-BU6405JKVT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU6405JKVT CAD Model

Description

BU6405JKVT

The BU6405JKVT is a high-performance electronic component designed for advanced circuitry applications. Its robust construction ensures reliability and efficiency in various electronic projects. This component is ideal for use in modern electronics and provides exceptional performance.

  • Consumer Electronics
  • Audio Equipment
  • Automotive Systems

Features and Benefits

  • High Durability: Designed to withstand challenging environments.
  • Superior Performance: Optimized for efficient energy use.
  • Compact Design: Easy to integrate into various device architectures.

Additional Details: The BU6405JKVT includes advanced thermal management systems that ensure optimal performance across a wide range of temperatures, making it suitable for both high and low-temperature operations.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
ECAD model for B45196E2475K209
LSI Computer Systems
Need more? Email Us
ECAD model for B5502DO
JST Sales America Inc.
Need more? Email Us
ECAD model for B3P5S-VH-B(LF)(SN)
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us
ECAD model for B4025T
Rohm Semiconductor
Machine Screw Slot Drive
Need more? Email Us
ECAD model for B1516
EPCOS (TDK)
2-Pole Filter for DAB / Microwave Ceramic Filter and Module
Need more? Email Us
ECAD model for B69812N1477D340
KEC
Need more? Email Us
ECAD model for B1367
Hitachi, Ltd
Need more? Email Us
ECAD model for B4AX01819
Hitachi, Ltd
Need more? Email Us
ECAD model for B48820630A

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention