Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Color White
Millicandela Rating 10000mcd
Lens Style/Size Round with Flat Top
Forward Voltage 3.4V
Current - Test 20mA
Viewing Angle 35°
Mounting SMD (SMT)
Height (Max) 1.60mm
Win Source Part Number 001384-GM5BW05340AC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GM5BW05340AC CAD Model

Description

The GM5BW05340AC is a high-intensity LED designed for use in lighting applications. It is manufactured by Sharp Microelectronics and is available through Win Source with part number 001384-GM5BW05340AC.

  • Maximum Forward Voltage: 3.4V
  • Maximum Forward Current: 20mA
  • Millicandela Rating: 10000mcd

You May Also Be Interested in

Inolux
LED WHITE CLEAR 0402 SMD
Lowest to $0.2211
ECAD model for IN-S42ATUW
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1631
ECAD model for LGP47K-H2K1-24-Z
OSRAM Opto Semiconductors Inc.
Single Color LEDs Super Red, 630nm 2.8 to 7.1 mcd
Lowest to $0.2955
ECAD model for LSL29K-H1J2-1
Rohm Semiconductor
20mA 2.2V Green 2.0mm x 1.25mm square LED 70mW 0805 LED Indication - Discrete RoHS
Lowest to $0.0734
ECAD model for SML-210MTT86M
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.0475
ECAD model for 42-21A/GHC-YX1Y2N/1T
Kingbright
Green 565nm LED Indication - Discrete 1.9V 0805
Lowest to $0.2424
ECAD model for KP-2012LSGC
Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0288
ECAD model for 67-21S/KKW-H506534Z15/2T
Dialight
598-8220-107F Dialight Single Color LEDs Red Orange, 625nm 150mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.0979
ECAD model for 598-8220-107F
Dialight
598-8191-107F Dialight Single Color LEDs Blue Water Clr 160mcd 475nm datasheet, inventory, & pricing.
Lowest to $0.4432
ECAD model for 598-8191-107F

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention