Products specifications Report Issue?

Manufacturer SHARP/Socle Technology
Sensing Distance 0.197" (5mm)
Sensing Method Transmissive
Output Configuration Pull-Up Resistor, Buffer
Mounting Style Snap In
Current - Supply 16.5mA
Supply Voltage (V) 3V ~ 5.5V
Response Time 166μS
Temperature Range - Operating -30°C ~ 95°C
Manufacturer Package Module, Connector, Slot Type
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801673-GP1A173LCS5F
Ultra Librarian 3D Model Ultra Librarian GP1A173LCS5F CAD Model

Description

The GP1A173LCS5F module is a snap-in type sensor from SHARP/Socle Technology.

  • Sensing Distance: 0.197 inches (5mm)
  • Response Time: 166μS
  • Current Supply: 16.5mA
  • Output Configuration: Pull-up Resistor, Buffer
  • Sensing Method: Transmissive
  • Temperature Range: -30°C to 95°C
  • Manufacturer Package: Module, Connector, Slot Type
  • Manufacturer Pack Quantity: 1,000
  • MSL Level: 1 (unlimited)
  • Supply Voltage Range: 3V to 5.5V

You May Also Be Interested in

Omron
SENSOR OPTICAL 4MM MODULE SLOT
Lowest to $3.1175
ECAD model for EE-SX4340
Omron
SENSOR OPTICAL 4MM MODULE SLOT
Need more? Email Us
ECAD model for EE-SX3340
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Need more? Email Us
ECAD model for EE-SX670P-WR 1M
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
ECAD model for EE-SX870
Sharp Microelectronics
PHOTOINTER OPIC SLOT 5.0MM PCB
Lowest to $3.5528
ECAD model for GP1A53HR
Omron
SENSOR OPTICAL 5MM PCB MOUNT
Lowest to $5.2412
ECAD model for EE-SX4081
Omron
SENSOR OPTICAL 3.6MM MODULE SLOT
Need more? Email Us
ECAD model for EE-SPX740
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
ECAD model for EE-SX770A
Sharp Microelectronics
Gap : 5mm, Slit : 0.5mm OPIC Output Case package Transmissive Photointerrupter | SENSOR OPTICAL 5MM PCB MOUNT
Need more? Email Us
ECAD model for GP1A58HRJ00F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0281 $51.4050
120+ $0.8436 $101.2320
185+ $0.8172 $151.1820
255+ $0.7909 $201.6795
330+ $0.7645 $252.2850
440+ $0.6854 $301.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention