Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Mfr Sharp Microelectronics
Package Bulk
Product Status Obsolete
Sensing Distance 10m
B.P.F. Center Frequency 38.0kHz
Voltage - Supply 2.4 V ~ 3.6 V
Current - Supply 600 µA
Orientation Top View
Mounting Type Through Hole
Temperature Range - Operating -10°C ~ 70°C (TA)
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names 425-1899
Standard Package 2,000
Win Source Part Number 1060962-GP1UE261XK
Ultra Librarian 3D Model Ultra Librarian GP1UE261XK CAD Model

Description

The GP1UE261XK is an optical sensor designed for remote receiver photo detection.

  • Sensing Distance: 10m
  • B.P.F. Center Frequency: 38.0kHz
  • Package Type: Bulk
  • Mounting: Through-hole
  • Voltage Supply: 2.4V to 3.6V
  • Current Supply: 600μA
  • Temperature Range: -10°C to 70°C
  • Application: Suitable for use in various electronic products

You May Also Be Interested in

Sharp Microelectronics
RECEIVER REM CTRL TOP 56.8KHZ
Lowest to $17.5594
ECAD model for GP1UX307RK
Rohm Semiconductor
RECEIVER REMOTE 36.7KHZ RSIP-A3 / IR Remote Receiver 36.7kHz 35°/30° 16m 3-Pin RSIP-A3 (V4) Tube
Need more? Email Us
ECAD model for RPM6937-V4
Vishay
SENSOR REMOTE REC 38.0KHZ 2M
Lowest to $1.5794
ECAD model for TSSP6038TR
Vishay
SENSOR REMOTE REC 40.0KHZ 45M / IR Receiver Modules for Remote Control Systems
Need more? Email Us
ECAD model for TSOP32240
Vishay
SENSOR REMOTE REC 56.0KHZ 2M / Remote Receiver Sensor 56.0kHz 2m PCB, Through Hole
Lowest to $1.0957
ECAD model for TSSP4056
Sharp Microelectronics
RECEIVER IR REM CTRL 3V 38KHZ
Need more? Email Us
ECAD model for GP1UE271RK0F
Sharp Microelectronics
RECEIVER IR REM CTRL 38KHZ
Lowest to $8.4473
ECAD model for GP1UF311XP0F
Sharp Microelectronics
Need more? Email Us
ECAD model for GP1UW210YKVF
Sharp Microelectronics
RECEIVER REMOTE CTRL TOP 38KHZ
Lowest to $0.6778
ECAD model for GP1UM261XK0F

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention