EN
  • EN
  • DE

GP2A210LCSJF

Part No GP2A210LCSJF
Manufacturer Sharp Microelectronics
Catalog Optical Sensors - Reflective - Analog Output
Description PHOTOINTERRUPTER OPIC REFLECTIVE  /  Reflective Optical Sensor 0.079" ~ 0.866" (2mm ~ 22mm) ADJ Module, Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Reflective - Analog Output
Mfr SHARP/Socle Technology
Package Bulk
Sensing Distance 0.079" ~ 0.866" (2mm ~ 22mm) ADJ
Sensing Method Reflective
Output Type Photodiode
Response Time 1ms
Mounting Type Chassis Mount
Package / Case Module, Connector
Temperature Range - Operating -10°C ~ 70°C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 200
Win Source Part Number 1013934-GP2A210LCSJF
Ultra Librarian 3D Model Ultra Librarian GP2A210LCSJF CAD Model

Description

The GP2A210LCSJF reflective optical sensor is an analog output sensor that features a photodiode output type and reflective sensing method.

  • Sensing Distance: 0.079" ~ 0.866" (2mm ~ 22mm) ADJ
  • Response Time: 1ms
  • Standard Package: 200
  • Sensing Method: Reflective
  • Mounting Type: Chassis Mount
  • Temperature Range: -10°C ~ 70°C
  • ECCN: EAR99.49.8000
  • Manufacturer: SHARP/Socle Technology

You May Also Be Interested in

Vishay
REFLECTIVE SENSOR WITH PTR OUTPU / Reflective Optical Sensor 0.02" (0.5mm) 4-SMD Module
Lowest to $0.5941
Lite-On Inc.
PHOTOINTERRUPTER REFL 940/PTR
Need more? Email Us
Everlight Electronics Co Ltd
OPTO INTERRUPTER
Lowest to $0.2222
Honeywell
DENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
OSRAM Opto Semiconductors Inc.
REFLECTIVE INTERRUPTOR / Reflective Optical Sensor 0.039" ~ 0.197" (1mm ~ 5mm) 6-SMD, Gull Wing
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB / Reflective Optical Sensor 0.050" (1.27mm) PCB Mount
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR REFLECTIVE
Need more? Email Us
Honeywell
SENSR OPTO TRANS 5.08MM REFL PCB
Lowest to $80.6016
Omron
SENSOR PHOTO ULTRA COMP SMD / Reflective Optical Sensor 4-SMD, No Lead
Lowest to $3.5455

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess