Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Packaging Tray
Status Obsolete
Type Chip On Board (COB)
Color White, Neutral
CCT (K) 4000K
Configuration Rectangle
Current - Test 640mA
Voltage - Forward (Vf) 18V
Current - Max 900mA
CRI (Color Rendering Index) 80
Parts Dimension 6.50mm L x 15.00mm W
Height 1.60mm
Lens Type Flat
Manufacturer Pack Quantity 400
MSL Level 3 (168 Hours)
Win Source Part Number 738423-GW6BMJ40HED
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GW6BMJ40HED CAD Model

Description

The 738423-GW6BMJ40HED is a rectangular chip on board (COB) LED manufactured by Sharp Microelectronics.

  • Color: Neutral White
  • CCT: 4000K
  • CRI: 80
  • Maximum Current Rating: 900mA
  • Temperature Range: -40°C to 85°C
  • Packaging: Tray
  • Height: 1.60mm
  • RoHS Compliant: Yes
  • Popularity: Low

You May Also Be Interested in

Bridgelux
LED COB V6 HD WARM WHT SQU 2700K
Need more? Email Us
ECAD model for BXRH-27E1000-B-73
Luminus Devices Inc.
LED COB CXM-22 GEN 2 WH SQ 4000K
Need more? Email Us
ECAD model for CXM-22-40-80-36-AC10-F3-3
Luminus Devices Inc.
LED COB CXM-32 GEN3 WHT SQ 5000K
Need more? Email Us
ECAD model for CXM-32-50-80-54-AC30-F4-3
JKL Components Corp.
LED ENG WM WHT LNR LGT STRIP
Need more? Email Us
ECAD model for ZRS-8480-WW
OSRAM Opto Semiconductors Inc.
LED MOD LZ1 WHT STARBOARD 5500K
Need more? Email Us
ECAD model for LZ1-10CW02-0055
Bridgelux
LED COB V18 WARM WHT SQU 2500K
Need more? Email Us
ECAD model for BXRE-25E4000-B-74
OSRAM Opto Semiconductors Inc.
LED MOD LZ1 RED STARBOARD
Need more? Email Us
ECAD model for LZ1-10R102-0000
Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 2700K
Need more? Email Us
ECAD model for CXM-22-27-80-54-AC30-F4-3
TT Electronics
LED ENG BLUE LINEAR STRIP
Need more? Email Us
ECAD model for OVQ12S30B7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention