Products specifications Report Issue?

Category OptoelectronicsLCD, OLED, Graphic
Manufacturer Sharp Microelectronics
Packaging Tray
Part Status Obsolete
Display Type TFT - Color
Display Mode Transmissive
Diagonal Screen Size 15.6" (396.24mm)
Viewing Area 344.16mm W x 193.59mm H
Backlight LED - White
Dot Pixels 1920 x 1080
Interface Parallel, 18-Bit (RGB)
Graphics Color Red, Green, Blue (RGB)
Dot Pitch 0.18mm W x 0.18mm H
Ultra Librarian 3D Model Ultra Librarian LQ156M3LW01 CAD Model

You May Also Be Interested in

Focus LCDs
GRAPHIC DISPLAY TFT RGB 5\
Need more? Email Us
ECAD model for E50RG38048LW2M350-N
Displaytech
Need more? Email Us
ECAD model for DT024CTFT-TS
Kyocera International Inc. Electronic Components
GRAPHIC DISPLAY TFT RGB 4.3\
Need more? Email Us
ECAD model for TCG043WQLBAANN-GN50
Display Visions
GRAPHIC DISPLAY STN WHITE -
Need more? Email Us
ECAD model for EA DIP180B-5NLW
Focus LCDs
GRAPHIC DISPLAY TFT RGB 3.5\
Need more? Email Us
ECAD model for E35RG63224LW2M350-C
Lumex Opto/Components Inc.
GRAPHIC DISPLAY STN GRAY -
Need more? Email Us
ECAD model for LCM-S24064GSF
Elecrow
Need more? Email Us
ECAD model for ESP01215E
Display Visions
GRAPHIC DISPLAY FSTN BLACK -
Need more? Email Us
ECAD model for EA DOGM240W-6
Display Visions
GRAPHIC DISPLAY FSTN BLACK -
Need more? Email Us
ECAD model for EA EDIP240J-7LWTP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention