Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 1235704-PC364
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC364 CAD Model

Description

The PC364 is a phototransistor manufactured by Sharp Microelectronics. It is an optoelectronic device that combines a photodiode and a transistor in a single package. When light shines on the photodiode, it generates a current that triggers the transistor to conduct, allowing current to flow between the collector and emitter. This makes it useful for detecting light and converting it into an electrical signal.

Applications

  • Optical Sensors: Used in optical sensors to detect the presence or absence of light.
  • Light Barriers: Employed in light barrier systems for object detection.
  • Position Encoders: Used in position encoders to detect the position of a rotating shaft or linear movement.
  • Card Readers: Found in card readers to detect the presence of a card.
  • Automatic Door Openers: Utilized in automatic door openers to detect the presence of a person.

Features

  • High Sensitivity: Highly sensitive to light, enabling reliable detection of even weak light sources.
  • Fast Response Time: Offers a fast response time, allowing for quick detection of changes in light intensity.
  • Compact Size: Available in a compact package for space-saving applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in circuit design.
  • RoHS Compliant: Complies with RoHS environmental standards, ensuring environmental friendliness.
  • High Collector-Emitter Voltage: Can handle high collector-emitter voltages.

Benefits

  • Reliable Light Detection: Provides reliable light detection for various applications.
  • Fast Response: Enables quick response to changes in light intensity, ensuring accurate detection.
  • Space-Saving Design: Compact package allows for easy integration into space-constrained devices.
  • Flexible Design: Wide operating voltage range provides flexibility in circuit design.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental standards.

Technical Specifications

The PC364 has key specifications including the collector-emitter breakdown voltage, collector current, and light current. The collector-emitter breakdown voltage (VCEO) specifies the maximum voltage that can be applied between the collector and emitter without causing breakdown. The collector current (IC) is the maximum current that can flow through the transistor. The light current (IL) is the current that flows when the phototransistor is illuminated. The operating temperature range is typically between -25°C to +85°C. The device is generally housed in a plastic package with clear or tinted epoxy for optimal light transmission.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9405 $65.8350
170+ $0.7710 $131.0700
260+ $0.7477 $194.4020
360+ $0.7231 $260.3160
465+ $0.6985 $324.8025
620+ $0.6274 $388.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,020 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention