Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 1235782-PC817XI2J00F
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC817XI2J00F CAD Model

Description

The PC817XI2J00F is a high-isolation voltage, single-channel phototransistor coupler manufactured by Sharp Microelectronics. It's designed to provide electrical isolation between low-voltage control circuits and high-voltage power circuits. This optocoupler consists of an infrared emitting diode (IRED) and a phototransistor, allowing for signal transfer without a direct electrical connection.

Applications:

  • Power Supplies: Used for feedback control and isolation in switched-mode power supplies (SMPS).
  • Industrial Control Systems: Provides isolation between control logic and motor drives or other high-voltage equipment.
  • Medical Equipment: Ensures patient safety by isolating sensitive electronics from potentially hazardous voltages.
  • Instrumentation: Isolates measurement circuits from noisy or high-voltage environments.
  • Telecommunications: Provides isolation in telephone line interfaces and other communication equipment.

Features:

  • High Isolation Voltage: Offers high voltage isolation (typically 5000Vrms) between input and output.
  • Current Transfer Ratio (CTR): Specifies the ratio of output current to input current (check datasheet for specific CTR range).
  • Low Saturation Voltage: Minimizes voltage drop across the output transistor.
  • Fast Switching Speed: Enables rapid signal transfer.
  • Compact Package: Available in a small outline package (SOP) for space-saving designs.
  • Operating Temperature Range: Suitable for operation in a wide temperature range.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high voltages and transients.
  • Noise Immunity: Prevents ground loops and reduces noise interference.
  • Signal Amplification: Provides current gain for driving higher-current loads.
  • Simple Interface: Requires minimal external components for operation.
  • Reliable Performance: Offers stable and consistent performance over a wide range of operating conditions.

Additional Details:

The PC817XI2J00F typically requires a current-limiting resistor in series with the input LED to prevent damage. The output transistor can be connected in either a common-emitter or common-collector configuration, depending on the application requirements. Consult the Sharp Microelectronics datasheet for detailed electrical characteristics, timing diagrams, and application notes. The Current Transfer Ratio (CTR) is a crucial parameter for designing the input and output circuitry to achieve the desired signal transfer characteristics. Ensure the selected optocoupler meets the required isolation voltage for the specific application safety standards.

You May Also Be Interested in

Vishay
OPTOISO 5.3KV 2CH PHVOLT 8DIP
Need more? Email Us
ECAD model for VO1263AB
Broadcom Limited
Ultra High CMR, Small Outline, 5 Lead, High Speed Optocoupler | OPTOISO 3.75KV TRANSISTOR 6SOIC
Lowest to $3.3546
ECAD model for HCPL-M454
Vishay
BIDIRECTIONAL INPUT OPTOCOUPLER | OPTOISO 5.3KV 2CH TRANS 8DIP
Need more? Email Us
ECAD model for ILD250
ON Semiconductor
Industry Standard Single Channel 6 Pin DIP Optocoupler | TRANSISTOR OPTOISOLATOR
Need more? Email Us
ECAD model for MCT270
Broadcom Limited
Wide Operating Temperature Automotive R2CouplerTM 20kBd Digital Optocoupler Configurable as Low Power, Low Leakage Phototransistor | OPTOISOLATOR 4KV TRANSISTOR 5-SO
Lowest to $2.1957
ECAD model for ACPL-M49T-000E
Broadcom Limited
Small Outline, 5 Lead, High Speed Optocouplers | OPTOISO 3.75KV TRANSISTOR 6SOIC
Lowest to $1.3181
ECAD model for HCPL-M452
Broadcom Limited
OPTOISO 5KV DARL 8-SO STRETCHED / Optoisolator Darlington Output 5000Vrms 1 Channel 8-SO Stretched
Lowest to $9.2956
ECAD model for ACPL-K376-500E
Toshiba Semiconductor and Storage
OPTOISOLATOR 5KV 1CH TRANS 6-SO
Need more? Email Us
ECAD model for TLP385(D4-GB,E
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.9640
ECAD model for FOD2743A

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention